The 1274258-SRN8040TA-33
FIXED IND 33UH 2.3A 100 MOHM SMD Product overview: SRN8040TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-330M can be used for catalog matching and distributor lookup.
33µH Semi-Shielded Wirewound Inductor 2.3A 100mOhm Nonstandard
33µH Semi-Shielded Wirewound Inductor 2.3A 100mOhm Nonstandard
33µH Semi-Shielded Wirewound Inductor 2.3A 100mOhm Nonstandard
Win Source Part Number: 1274258-SRN8040TA-33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 33 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 1MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-330MCT,SRN
Base Product Number: SRN8040TA
Current - Saturation (Isat): 2.6A
FIXED IND 33UH 2.3A 100 MOHM SMD
INDUCTOR, AEC-Q200, 33UH, 2.3A, 20%; Inductance:33µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi
INDUCTOR, AEC-Q200, 33UH, 2.3A, 20%; Inductance:33µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN8040TA-330M | SRN8040TA-330MCT-ND | 2231819P | 1274258-SRN8040TA-330M | SRN8040TA-330M | 94Y3573 | 96Y9721 |
| Product Name | SMD 33UH 2.3A 100 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 33Uh, 2.3A, 20%; Inductance Bourns | Inductor, Aec-Q200, 33Uh, 2.3A, 20%; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH |