Bourns, Inc. Fixed Inductors - SRN8040-680M SRN8040-680M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 845178-SRN8040-680M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 275mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040-680MTR, SRN8040-680MDKR, SRN8040-680MCT, SRN8040680M
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 845178-SRN8040-680M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 275mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040-680MTR, SRN8040-680MDKR, SRN8040-680MCT, SRN8040680M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN8040 series inductor features an inductance of 68 µH with a tolerance of 20%. It is designed for a maximum RMS current (Irms) of 1.1 A and a saturation current (Isat) of 1.2 A. The inductor has a maximum DC resistance (DCR) of 0.275 ohms, making it suitable for applications requiring efficient power management. It operates effectively within a temperature range of -40 °C to +125 °C and is constructed with a ferrite core and enameled copper wire. The component is RoHS compliant and halogen-free, ensuring it meets environmental standards. The inductor is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns SRN8040 series inductor features an inductance of 68 µH with a tolerance of 20%. It is designed for a maximum RMS current (Irms) of 1.1 A and a saturation current (Isat) of 1.2 A. The inductor has a maximum DC resistance (DCR) of 0.275 ohms, making it suitable for applications requiring efficient power management. It operates effectively within a temperature range of -40 °C to +125 °C and is constructed with a ferrite core and enameled copper wire. The component is RoHS compliant and halogen-free, ensuring it meets environmental standards. The inductor is packaged in reels of 1000 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040-680M - 845178-SRN8040-680M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRN8040-680M
845178-SRN8040-680M
Fixed Inductors - SRN8040-680M 845178-SRN8040-680M
Manufacturer: Bourns Inc. Win Source Part Number: 845178-SRN8040-680M Series: SRN8040 Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 275mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN8040 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN8040-680MTR, SRN8040-680MDKR, SRN8040-680MCT, SRN8040680M

Manufacturer: Bourns Inc.
Win Source Part Number: 845178-SRN8040-680M
Series: SRN8040
Operating Temperature Range: -40°C ~ 125°C
Features: Semi-Shielded Wirewound Inductor 275mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN8040
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN8040-680MTR, SRN8040-680MDKR, SRN8040-680MCT, SRN8040680M

Buy Now Datasheet
Fixed Inductors - SRN8040-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-680MDKR-ND
Fixed Inductors SRN8040-680MDKR-ND
68µH Semi-Shielded Inductor 1.1A 275mOhm Max Nonstandard

68µH Semi-Shielded Inductor 1.1A 275mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-680MCT-ND
Fixed Inductors SRN8040-680MCT-ND
68µH Semi-Shielded Inductor 1.1A 275mOhm Max Nonstandard

68µH Semi-Shielded Inductor 1.1A 275mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-680MTR-ND
Fixed Inductors SRN8040-680MTR-ND
68µH Semi-Shielded Inductor 1.1A 275mOhm Max Nonstandard

68µH Semi-Shielded Inductor 1.1A 275mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Semishielded, 68Uh, 1.1A, 20%; Inductance Bourns - 61T9912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 68Uh, 1.1A, 20%; Inductance Bourns
61T9912
Inductor, Semishielded, 68Uh, 1.1A, 20%; Inductance Bourns 61T9912
INDUCTOR, SEMISHIELDED, 68UH, 1.1A, 20%; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN8040 Series; DC Resistance Max:0.275ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 68UH, 1.1A, 20%; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN8040 Series; DC Resistance Max:0.275ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, 1.2A, Smd; Inductance Bourns - 64T2406 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1.2A, Smd; Inductance Bourns
64T2406
Inductor, Shielded, 68Uh, 1.2A, Smd; Inductance Bourns 64T2406
INDUCTOR, SHIELDED, 68UH, 1.2A, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRN8040 Series; DC Resistance Max:0.275ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 1.2A, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRN8040 Series; DC Resistance Max:0.275ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 845178-SRN8040-680M SRN8040-680MDKR-ND 61T9912 64T2406
Product Name Fixed Inductors - SRN8040-680M Fixed Inductors Inductor, Semishielded, 68Uh, 1.1A, 20%; Inductance Bourns Inductor, Shielded, 68Uh, 1.2A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details