Bourns, Inc. Fixed Inductors SRN6045TA-820M

Description
82µH Semi-Shielded Wirewound Inductor 980mA 365mOhm Nonstandard
Request a Quote Datasheet
Description
82µH Semi-Shielded Wirewound Inductor 980mA 365mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN6045TA-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-820MCT-ND
Fixed Inductors SRN6045TA-820MCT-ND
82µH Semi-Shielded Wirewound Inductor 980mA 365mOhm Nonstandard

82µH Semi-Shielded Wirewound Inductor 980mA 365mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-820MTR-ND
Fixed Inductors SRN6045TA-820MTR-ND
82µH Semi-Shielded Wirewound Inductor 980mA 365mOhm Nonstandard

82µH Semi-Shielded Wirewound Inductor 980mA 365mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045TA-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045TA-820MDKR-ND
Fixed Inductors SRN6045TA-820MDKR-ND
82µH Semi-Shielded Wirewound Inductor 980mA 365mOhm Nonstandard

82µH Semi-Shielded Wirewound Inductor 980mA 365mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466106
Surface Mount Inductors 466106
Bourns SRN6045TA-820M Power Inductor

Bourns SRN6045TA-820M Power Inductor

Supplier's Site
Inductor, 82Uh, Semishielded, 0.98A; Inductance Bourns - 94Y3558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, Semishielded, 0.98A; Inductance Bourns
94Y3558
Inductor, 82Uh, Semishielded, 0.98A; Inductance Bourns 94Y3558
INDUCTOR, 82UH, SEMISHIELDED, 0.98A; Inductance:82µH; RMS Current (Irms):980mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:SRN6045TA Series; Inductor Case / Package:-; DC Resistance Max:0.365ohmRoHS Compliant: Yes

INDUCTOR, 82UH, SEMISHIELDED, 0.98A; Inductance:82µH; RMS Current (Irms):980mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:SRN6045TA Series; Inductor Case / Package:-; DC Resistance Max:0.365ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN6045TA-820M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045TA-820M
Fixed Inductors SRN6045TA-820M
FIXED IND 82UH 980MA 365MOHM SMD

FIXED IND 82UH 980MA 365MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN6045TA-820MCT-ND 466106 94Y3558 SRN6045TA-820M
Product Name Fixed Inductors Surface Mount Inductors Inductor, 82Uh, Semishielded, 0.98A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers