33µH Semi-Shielded Wirewound Inductor 1.8A 145mOhm Nonstandard
33µH Semi-Shielded Wirewound Inductor 1.8A 145mOhm Nonstandard
33µH Semi-Shielded Wirewound Inductor 1.8A 145mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1327744-SRN6045TA-33
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Semi-Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 145mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045TA-330MDKR,SR
Base Product Number: SRN6045TA
Current - Saturation (Isat): 2.5A
RoHS Status: ROHS3 Compliant
FIXED IND 33UH 1.8A 145 MOHM SMD Product overview: SRN6045TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.8A, 145 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.8A, 145 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-330M can be used for catalog matching and distributor lookup.
FIXED IND 33UH 1.8A 145 MOHM SMD
INDUCTOR, AEC-Q200, 33UH, 1.8A, 20%; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi
INDUCTOR, AEC-Q200, 33UH, 1.8A, 20%; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN6045TA-330MTR-ND | 1327744-SRN6045TA-330M | 71-SRN6045TA-330M | 2330799 | SRN6045TA-330M | 94Y3551 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 1.8A 145 MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductor, Aec-Q200, 33Uh, 1.8A, 20%; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |