Win Source Part Number: 969322-SRN6045TA-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 15 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 71mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-150MCT,SRN
Base Product Number: SRN6045TA
Current - Saturation (Isat): 3.8A
FIXED IND 15UH 2.8A 71 MOHM SMD Product overview: SRN6045TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.8A, 71 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.8A, 71 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-150M can be used for catalog matching and distributor lookup.
15µH Semi-Shielded Wirewound Inductor 2.8A 71mOhm Nonstandard
15µH Semi-Shielded Wirewound Inductor 2.8A 71mOhm Nonstandard
15µH Semi-Shielded Wirewound Inductor 2.8A 71mOhm Nonstandard
INDUCTOR, AEC-Q200, 15UH, 2.8A, 20%; Inductance:15µH; RMS Current (Irms):2.8A; Inductor Construction:Semishi
FIXED IND 15UH 2.8A 71 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 969322-SRN6045TA-150M | 71-SRN6045TA-150M | 1355854 | SRN6045TA-150MCT-ND | 94Y3544 | SRN6045TA-150M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 15UH 2.8A 71 MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductor, Aec-Q200, 15Uh, 2.8A, 20%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke |