Bourns SRN6045HA-330M Power Inductor
Bourns SRN6045HA-330M Power Inductor
Bourns SRN6045HA-330M Power Inductor
33µH Semi-Shielded Inductor 1.5A 211mOhm Max Nonstandard
33µH Semi-Shielded Inductor 1.5A 211mOhm Max Nonstandard
33µH Semi-Shielded Inductor 1.5A 211mOhm Max Nonstandard
POWER INDUCTOR, 33UH, 1.5A, 6X6X4.7MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2475968 | 118-SRN6045HA-330MCT-ND | 62AJ4932 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 33Uh, 1.5A, 6X6X4.7Mm Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 33 microH | ||
| Rated DC Current | 1500 milliamps | 2200 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 6045 |