Bourns, Inc. SMD 68UH 900MA 351MOHM Inductor and Choke SRN6045-680M

Description
FIXED IND 68UH 900MA 351MOHM SMD Product overview: SRN6045-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 900MA, 351MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 900MA, 351MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 900MA 351MOHM SMD Product overview: SRN6045-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 900MA, 351MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 900MA, 351MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 900MA 351MOHM Inductor and Choke - 71-SRN6045-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 900MA 351MOHM Inductor and Choke
71-SRN6045-680M
SMD 68UH 900MA 351MOHM Inductor and Choke 71-SRN6045-680M
FIXED IND 68UH 900MA 351MOHM SMD Product overview: SRN6045-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 900MA, 351MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 900MA, 351MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 900MA 351MOHM SMD Product overview: SRN6045-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 900MA, 351MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 900MA, 351MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7435135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435135
Surface Mount Inductors 7435135
Bourns SRN6045-680M

Bourns SRN6045-680M

Supplier's Site
Surface Mount Inductors - 7435135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435135P
Surface Mount Inductors 7435135P
Bourns SRN6045-680M

Bourns SRN6045-680M

Supplier's Site
Surface Mount Inductors - 1729604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729604
Surface Mount Inductors 1729604
Bourns SRN6045-680M

Bourns SRN6045-680M

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRN6045-680M
844237-SRN6045-680M
Fixed Inductors - SRN6045-680M 844237-SRN6045-680M
Manufacturer: Bourns Inc. Win Source Part Number: 844237-SRN6045-680M Series: SRN6045 Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 351mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN6045-680MCT, SRN6045-680MTR, SRN6045680M, SRN6045-680MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 844237-SRN6045-680M
Series: SRN6045
Operating Temperature Range: -40°C ~ 125°C
Features: Semi-Shielded Wirewound Inductor 351mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045-680MCT, SRN6045-680MTR, SRN6045680M, SRN6045-680MDKR

Buy Now Datasheet
Fixed Inductors - SRN6045-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-680MCT-ND
Fixed Inductors SRN6045-680MCT-ND
68µH Semi-Shielded Inductor 900mA 351mOhm Max Nonstandard

68µH Semi-Shielded Inductor 900mA 351mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-680MTR-ND
Fixed Inductors SRN6045-680MTR-ND
68µH Semi-Shielded Inductor 900mA 351mOhm Max Nonstandard

68µH Semi-Shielded Inductor 900mA 351mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-680MDKR-ND
Fixed Inductors SRN6045-680MDKR-ND
68µH Semi-Shielded Inductor 900mA 351mOhm Max Nonstandard

68µH Semi-Shielded Inductor 900mA 351mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-680M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045-680M
Fixed Inductors SRN6045-680M
FIXED IND 68UH 900MA 351MOHM SMD

FIXED IND 68UH 900MA 351MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, 1A, Smd, Full Reel; Inductance Bourns - 61T9896 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1A, Smd, Full Reel; Inductance Bourns
61T9896
Inductor, Shielded, 68Uh, 1A, Smd, Full Reel; Inductance Bourns 61T9896
INDUCTOR, SHIELDED, 68UH, 1A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1A; Product Range:SRN6045 Series; DC Resistance Max:0.351ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 1A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):1A; Product Range:SRN6045 Series; DC Resistance Max:0.351ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 68Uh, 1A, Smd; Inductance Bourns - 64T2390 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 68Uh, 1A, Smd; Inductance Bourns
64T2390
Inductor, Semi-Shielded, 68Uh, 1A, Smd; Inductance Bourns 64T2390
INDUCTOR, SEMI-SHIELDED, 68UH, 1A, SMD; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1A; Product Range:SRN6045 Series; DC Resistance Max:0.351ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 68UH, 1A, SMD; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):1A; Product Range:SRN6045 Series; DC Resistance Max:0.351ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, 0.9A, 20%, Semishielded; Inductance Bourns - 38AC2384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 0.9A, 20%, Semishielded; Inductance Bourns
38AC2384
Inductor, 68Uh, 0.9A, 20%, Semishielded; Inductance Bourns 38AC2384
INDUCTOR, 68UH, 0.9A, 20%, SEMISHIELDED; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 0.9A, 20%, SEMISHIELDED; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):1A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6045-680M 7435135 7435135P 844237-SRN6045-680M SRN6045-680MCT-ND SRN6045-680M 61T9896 64T2390 38AC2384
Product Name SMD 68UH 900MA 351MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRN6045-680M Fixed Inductors Fixed Inductors Inductor, Shielded, 68Uh, 1A, Smd, Full Reel; Inductance Bourns Inductor, Semi-Shielded, 68Uh, 1A, Smd; Inductance Bourns Inductor, 68Uh, 0.9A, 20%, Semishielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 68 microH 68 microH 68 microH 68 microH 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details