Win Source Part Number: 1095954-SRN6045-221M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 220 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.18Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Alternative Parts (Cross-Reference): ASPI-6045S-221M-T; B1047AS-221M=P3; NS10145T221MNA; VLS6045EX-221M; SRR7045-221M; SRR7032-221MSRN6045-
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN6045-221MDKR,SRN6
Base Product Number: SRN6045
Current - Saturation (Isat): 700mA
220µH Semi-Shielded Wirewound Inductor 600mA 1.18Ohm Max Nonstandard
220µH Semi-Shielded Wirewound Inductor 600mA 1.18Ohm Max Nonstandard
220µH Semi-Shielded Wirewound Inductor 600mA 1.18Ohm Max Nonstandard
FIXED IND 220UH 600MA 1.18OHM SM Product overview: SRN6045-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 600MA, 1.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 600MA, 1.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-221M can be used for catalog matching and distributor lookup.
INDUCTOR, 220UH, SEMISHIELDED, 0.6A ROHS COMPLIANT: YES
INDUCTOR, 220UH, SEMISHIELDED, 0.6A; Inductance:220µH; RMS Current (Irms):600mA; Inductor Construction:Semishi
INDUCTOR, 220UH, SEMISHIELDED, 0.6A; Inductance:220µH; RMS Current (Irms):600mA; Inductor Construction:Semishi
FIXED IND 220UH 600MA 1.18OHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1095954-SRN6045-221M | SRN6045-221MDKR-ND | 71-SRN6045-221M | 92AH6055 | 28X8383 | SRN6045-221M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 220UH 600MA 1.18OHM Inductor and Choke | Inductor, 220Uh, Semishielded, 0.6A Rohs Compliant Bourns | Inductor, 220Uh, Semishielded, 0.6A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke |