15µH Semi-Shielded Inductor 1.9A 95.8mOhm Max Nonstandard
15µH Semi-Shielded Inductor 1.9A 95.8mOhm Max Nonstandard
15µH Semi-Shielded Inductor 1.9A 95.8mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897411-SRN6045-150M
Series: SRN6045
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Semi-Shielded Wirewound Inductor 1.9 A 95.8mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045-150MTR, SRN6045150M, SRN6045-150MCT, SRN6045-150MDKR
FIXED IND 15UH 1.9A 95.8MOHM SMD Product overview: SRN6045-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.9A, 95.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.9A, 95.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-150M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 15UH, 2.3A, SMD; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 15UH, 2.3A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
FIXED IND 15UH 1.9A 95.8MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7435125 | 7435125P | SRN6045-150MDKR-ND | 897411-SRN6045-150M | 71-SRN6045-150M | 64T2382 | 61T9888 | SRN6045-150M |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - SRN6045-150M | SMD 15UH 1.9A 95.8MOHM Inductor and Choke | Inductor, Shielded, 15Uh, 2.3A, Smd; Inductance Bourns | Inductor, Shielded, 15Uh, 2.3A, Smd, Full Reel; Inductance Bourns | Fixed Inductors |
| Technology | Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||||
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 6045 | 6045 |