INDUCTOR, POWER, 100UH, SEMI SHIELDED, FULL REEL; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 30AC0690 |
| Product Name | Inductor, Power, 100Uh, Semi Shielded, Full Reel; Inductance Bourns |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 100 microH |
| DCR | 0.4940 ohms |