The Bourns SRN6045-100M is a semi-shielded power inductor with an inductance of 100 µH and a rated current of 0.7 A. It features a compact size of 6 mm x 6 mm x 4.5 mm and is designed for applications such as DC/DC converters, notebook computers, and digital video cameras. The inductor operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS directives, ensuring it is free from hazardous substances. The construction includes a ferrite core and enameled copper wire, with a magnetic epoxy resin coating. The inductor is packaged in reels of 1000 pieces for convenient handling.
FIXED IND 100UH 700MA 494MOHM SM Product overview: SRN6045-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 494MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 494MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-101M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1258776-SRN6045-101M
Series: SRN6045
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 700mA
Shielding: Semi-Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 100kHz
Size: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Family Name: SRN6045
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 494 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): CDRH5D28RNP-101NC; 646CY-101M=P3; #646CY-101M;
Introduction Date: August 08, 2011
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
100µH Semi-Shielded Wirewound Inductor 700mA 494mOhm Max Nonstandard
100µH Semi-Shielded Wirewound Inductor 700mA 494mOhm Max Nonstandard
100µH Semi-Shielded Wirewound Inductor 700mA 494mOhm Max Nonstandard
FIXED IND 100UH 700MA 494MOHM SM
INDUCTOR, POWER, 100UH, SEMI SHIELDED, FULL REEL; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
INDUCTOR, SHIELDED, 100UH, 800MA, SMD; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielde
INDUCTOR, 100UH, 0.7A, 20%, SEMISHIELDED; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN6045-101M | 1258776-SRN6045-101M | 7435144P | 7435144 | SRN6045-101MDKR-ND | SRN6045-101M | 61T9887 | 64T2381 |
| Product Name | 100UH 700MA 494MOHM Inductor and Choke | Fixed Inductors - SRN6045-101M | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductor, Power, 100Uh, Semi Shielded, Full Reel; Inductance Bourns | Inductor, Shielded, 100Uh, 800Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH |