Bourns, Inc. SMD 33UH 1.2A 180 MOHM Inductor and Choke SRN5040TA-330M

Description
FIXED IND 33UH 1.2A 180 MOHM SMD Product overview: SRN5040TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 1.2A 180 MOHM SMD Product overview: SRN5040TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 1.2A 180 MOHM Inductor and Choke - 71-SRN5040TA-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.2A 180 MOHM Inductor and Choke
71-SRN5040TA-330M
SMD 33UH 1.2A 180 MOHM Inductor and Choke 71-SRN5040TA-330M
FIXED IND 33UH 1.2A 180 MOHM SMD Product overview: SRN5040TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.2A 180 MOHM SMD Product overview: SRN5040TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274291-SRN5040TA-330M
Inductors, Coils, Chokes - Fixed Inductors 1274291-SRN5040TA-330M
Win Source Part Number: 1274291-SRN5040TA-33 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 33 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 180mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5040TA-330MTR,SRN 5040TA-330MDKR,SRN50 40TA-330MCT Base Product Number: SRN5040TA Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274291-SRN5040TA-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 33 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040TA-330MTR,SRN5040TA-330MDKR,SRN5040TA-330MCT
Base Product Number: SRN5040TA
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Fixed Inductors - SRN5040TA-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-330MDKR-ND
Fixed Inductors SRN5040TA-330MDKR-ND
33µH Semi-Shielded Wirewound Inductor 1.2A 180mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.2A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-330MCT-ND
Fixed Inductors SRN5040TA-330MCT-ND
33µH Semi-Shielded Wirewound Inductor 1.2A 180mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.2A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-330MTR-ND
Fixed Inductors SRN5040TA-330MTR-ND
33µH Semi-Shielded Wirewound Inductor 1.2A 180mOhm Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.2A 180mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Semi-Shld, 33Uh/1.2A; Inductance Bourns - 78AC4814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Semi-Shld, 33Uh/1.2A; Inductance Bourns
78AC4814
Inductor, Aec-Q200, Semi-Shld, 33Uh/1.2A; Inductance Bourns 78AC4814
INDUCTOR, AEC-Q200, SEMI-SHLD, 33UH/1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SEMI-SHLD, 33UH/1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 33Uh, Semishielded, 1.2A; Inductance Bourns - 33AK4384 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.2A; Inductance Bourns
33AK4384
Inductor, 33Uh, Semishielded, 1.2A; Inductance Bourns 33AK4384
INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Semishielded, 1.2A; Inductance Bourns - 67AC6834 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 1.2A; Inductance Bourns
67AC6834
Inductor, 33Uh, Semishielded, 1.2A; Inductance Bourns 67AC6834
INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5040TA-330M 1274291-SRN5040TA-330M SRN5040TA-330MDKR-ND 78AC4814 33AK4384
Product Name SMD 33UH 1.2A 180 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, Semi-Shld, 33Uh/1.2A; Inductance Bourns Inductor, 33Uh, Semishielded, 1.2A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details