Bourns, Inc. Fixed Inductors SRN5040TA-1R5M

Description
1.5µH Semi-Shielded Wirewound Inductor 4.5A 15mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Wirewound Inductor 4.5A 15mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5040TA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-1R5MCT-ND
Fixed Inductors SRN5040TA-1R5MCT-ND
1.5µH Semi-Shielded Wirewound Inductor 4.5A 15mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 4.5A 15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-1R5MTR-ND
Fixed Inductors SRN5040TA-1R5MTR-ND
1.5µH Semi-Shielded Wirewound Inductor 4.5A 15mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 4.5A 15mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-1R5MDKR-ND
Fixed Inductors SRN5040TA-1R5MDKR-ND
1.5µH Semi-Shielded Wirewound Inductor 4.5A 15mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 4.5A 15mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274296-SRN5040TA-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1274296-SRN5040TA-1R5M
Win Source Part Number: 1274296-SRN5040TA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1.5 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 112MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5040TA-1R5MTR,SRN 5040TA-1R5MCT,SRN504 0TA-1R5MDKR Base Product Number: SRN5040TA Current - Saturation (Isat): 6.5A

Win Source Part Number: 1274296-SRN5040TA-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 112MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040TA-1R5MTR,SRN5040TA-1R5MCT,SRN5040TA-1R5MDKR
Base Product Number: SRN5040TA
Current - Saturation (Isat): 6.5A

Buy Now Datasheet
SMD 1.5UH 4.5A 15 MOHM Inductor and Choke - 71-SRN5040TA-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 4.5A 15 MOHM Inductor and Choke
71-SRN5040TA-1R5M
SMD 1.5UH 4.5A 15 MOHM Inductor and Choke 71-SRN5040TA-1R5M
FIXED IND 1.5UH 4.5A 15 MOHM SMD Product overview: SRN5040TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 4.5A 15 MOHM SMD Product overview: SRN5040TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.5A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.5A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Qq200, Semi-Shld, 1.5Uh/4.5A Rohs Compliant Bourns - 78AC4807 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Qq200, Semi-Shld, 1.5Uh/4.5A Rohs Compliant Bourns
78AC4807
Inductor, Aec-Qq200, Semi-Shld, 1.5Uh/4.5A Rohs Compliant Bourns 78AC4807
INDUCTOR, AEC-QQ200, SEMI-SHLD, 1.5UH/4.5A ROHS COMPLIANT: YES

INDUCTOR, AEC-QQ200, SEMI-SHLD, 1.5UH/4.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 1.5Uh, Semishielded, 4.5A; Inductance Bourns - 67AC6827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 4.5A; Inductance Bourns
67AC6827
Inductor, 1.5Uh, Semishielded, 4.5A; Inductance Bourns 67AC6827
INDUCTOR, 1.5UH, SEMISHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):6.5A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 4.5A; Inductance:1.5µH; RMS Current (Irms):4.5A; Inductor Construction:Semishielded; Saturation Current (Isat):6.5A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN5040TA-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040TA-1R5M
Fixed Inductors SRN5040TA-1R5M
FIXED IND 1.5UH 4.5A 15 MOHM SMD

FIXED IND 1.5UH 4.5A 15 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5040TA-1R5MCT-ND 1274296-SRN5040TA-1R5M 71-SRN5040TA-1R5M 78AC4807 67AC6827 SRN5040TA-1R5M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH 4.5A 15 MOHM Inductor and Choke Inductor, Aec-Qq200, Semi-Shld, 1.5Uh/4.5A Rohs Compliant Bourns Inductor, 1.5Uh, Semishielded, 4.5A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126029 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details