Bourns, Inc. SMD 1UH 5A 12 MOHM Inductor and Choke SRN5040TA-1R0M

Description
FIXED IND 1UH 5A 12 MOHM SMD Product overview: SRN5040TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 5A 12 MOHM SMD Product overview: SRN5040TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 5A 12 MOHM Inductor and Choke - 71-SRN5040TA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 5A 12 MOHM Inductor and Choke
71-SRN5040TA-1R0M
SMD 1UH 5A 12 MOHM Inductor and Choke 71-SRN5040TA-1R0M
FIXED IND 1UH 5A 12 MOHM SMD Product overview: SRN5040TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 5A 12 MOHM SMD Product overview: SRN5040TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040TA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466244
Surface Mount Inductors 466244
Bourns SRN5040TA-1R0M Power Inductor

Bourns SRN5040TA-1R0M Power Inductor

Supplier's Site
Fixed Inductors - SRN5040TA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-1R0MDKR-ND
Fixed Inductors SRN5040TA-1R0MDKR-ND
1µH Semi-Shielded Wirewound Inductor 5A 12mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 5A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-1R0MTR-ND
Fixed Inductors SRN5040TA-1R0MTR-ND
1µH Semi-Shielded Wirewound Inductor 5A 12mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 5A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040TA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040TA-1R0MCT-ND
Fixed Inductors SRN5040TA-1R0MCT-ND
1µH Semi-Shielded Wirewound Inductor 5A 12mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 5A 12mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274297-SRN5040TA-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1274297-SRN5040TA-1R0M
Win Source Part Number: 1274297-SRN5040TA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 140MHz Package / Case: Nonstandard DC Resistance (DCR): 12mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5040TA-1R0MTR,SRN 5040TA-1R0MCT,SRN504 0TA-1R0MDKR Base Product Number: SRN5040TA Current - Saturation (Isat): 7.5A

Win Source Part Number: 1274297-SRN5040TA-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 140MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.195" L x 0.195" W (4.95mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5040TA-1R0MTR,SRN5040TA-1R0MCT,SRN5040TA-1R0MDKR
Base Product Number: SRN5040TA
Current - Saturation (Isat): 7.5A

Buy Now Datasheet
Inductor, Aec-Q200, Semi-Shld, 1Uh/5A; Inductance Bourns - 78AC4806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Semi-Shld, 1Uh/5A; Inductance Bourns
78AC4806
Inductor, Aec-Q200, Semi-Shld, 1Uh/5A; Inductance Bourns 78AC4806
INDUCTOR, AEC-Q200, SEMI-SHLD, 1UH/5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.5A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.9mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SEMI-SHLD, 1UH/5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Semishielded; Saturation Current (Isat):7.5A; Product Range:SRN5040TA Series; Power Inductor Case:4.95mm x 4.95mm x 3.9mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Semishielded, 5A; Inductance Bourns - 67AC6826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 5A; Inductance Bourns
67AC6826
Inductor, 1Uh, Semishielded, 5A; Inductance Bourns 67AC6826
INDUCTOR, 1UH, SEMISHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Semishi elded; Saturation Current (Isat):7.5A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 1UH, SEMISHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Semishielded; Saturation Current (Isat):7.5A; Product Range:SRN5040TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN5040TA-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040TA-1R0M
Fixed Inductors SRN5040TA-1R0M
FIXED IND 1UH 5A 12 MOHM SMD

FIXED IND 1UH 5A 12 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5040TA-1R0M 466244 SRN5040TA-1R0MDKR-ND 1274297-SRN5040TA-1R0M 78AC4806 67AC6826 SRN5040TA-1R0M
Product Name SMD 1UH 5A 12 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, Semi-Shld, 1Uh/5A; Inductance Bourns Inductor, 1Uh, Semishielded, 5A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details