47µH Semi-Shielded Wirewound Inductor 900mA 324mOhm Max Nonstandard
47µH Semi-Shielded Wirewound Inductor 900mA 324mOhm Max Nonstandard
47µH Semi-Shielded Wirewound Inductor 900mA 324mOhm Max Nonstandard
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: SRN5040
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Inductance: 47 µH
Tolerance: ±20%
Current - Saturation (Isat): 1.1A
FIXED IND 47UH 900MA 324MOHM SMD Product overview: SRN5040-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 900MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 900MA, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-470M can be used for catalog matching and distributor lookup.
INDUCTOR, SEMI-SHIELDED, 47UH, 20%, 0.9A; Inductance:47µH; RMS Current (Irms):900mA; Inductor Construction:Semishi
INDUCTOR, SEMI-SHIELDED, 47UH, 20%, 0.9A; Inductance:47µH; RMS Current (Irms):900mA; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN5040 Series, 47 H, 20%, Semishielded, 0.324 ohm, 900 mA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8135700 | SRN5040-470MTR-ND | 71-SRN5040-470M | 62X0435 | 67X4694 | |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductors, Coils, Chokes Fixed Inductors | SMD 47UH 900MA 324MOHM Inductor and Choke | Inductor, Semi-Shielded, 47Uh, 20%, 0.9A; Inductance Bourns | Surface Mount Power Inductor, Srn5040 Series, 47 H, 20%, Semishielded, 0.324 Ohm, 900 Ma Rohs Compliant Bourns |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 5040 |