Bourns, Inc. Fixed Inductors - SRN5040-150M SRN5040-150M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 845577-SRN5040-150M Series: SRN5040 Features: 15 µH Inductor 1.8 A Package: Reel - TR Family Name: SRN5040 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5040-150MDKR, SRN5040-150MTR, SRN5040-150MCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 845577-SRN5040-150M Series: SRN5040 Features: 15 µH Inductor 1.8 A Package: Reel - TR Family Name: SRN5040 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5040-150MDKR, SRN5040-150MTR, SRN5040-150MCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRN5040-150M
845577-SRN5040-150M
Fixed Inductors - SRN5040-150M 845577-SRN5040-150M
Manufacturer: Bourns Inc. Win Source Part Number: 845577-SRN5040-150M Series: SRN5040 Features: 15 µH Inductor 1.8 A Package: Reel - TR Family Name: SRN5040 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5040-150MDKR, SRN5040-150MTR, SRN5040-150MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 845577-SRN5040-150M
Series: SRN5040
Features: 15 µH Inductor 1.8 A
Package: Reel - TR
Family Name: SRN5040
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN5040-150MDKR, SRN5040-150MTR, SRN5040-150MCT

Buy Now Datasheet
SMD 15UH 1.8A 96 MOHM Inductor and Choke - 71-SRN5040-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.8A 96 MOHM Inductor and Choke
71-SRN5040-150M
SMD 15UH 1.8A 96 MOHM Inductor and Choke 71-SRN5040-150M
FIXED IND 15UH 1.8A 96 MOHM SMD Product overview: SRN5040-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.8A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.8A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.8A 96 MOHM SMD Product overview: SRN5040-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.8A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.8A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN5040-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-150MDKR-ND
Fixed Inductors SRN5040-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 1.8A 96mOhm Max Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.8A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-150MCT-ND
Fixed Inductors SRN5040-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 1.8A 96mOhm Max Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.8A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-150MTR-ND
Fixed Inductors SRN5040-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 1.8A 96mOhm Max Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.8A 96mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8135684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135684P
Surface Mount Inductors 8135684P
Bourns SRN5040-150M

Bourns SRN5040-150M

Supplier's Site
Surface Mount Inductors - 8135684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135684
Surface Mount Inductors 8135684
Bourns SRN5040-150M

Bourns SRN5040-150M

Supplier's Site
Surface Mount Inductors - 1728371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728371
Surface Mount Inductors 1728371
Bourns SRN5040-150M

Bourns SRN5040-150M

Supplier's Site
Fixed Inductors - SRN5040-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040-150M
Fixed Inductors SRN5040-150M
FIXED IND 15UH 1.8A 96 MOHM SMD

FIXED IND 15UH 1.8A 96 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns - 62X0420 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns
62X0420
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns 62X0420
INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN5040 Series; DC Resistance Max:0.096ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN5040 Series; DC Resistance Max:0.096ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns - 62X0421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns
62X0421
Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns 62X0421
INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN5040 Series; DC Resistance Max:0.096ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 1.8A; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN5040 Series; DC Resistance Max:0.096ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN5040-150M
Inductors/Coils/Transformers >> Power Inductors SRN5040-150M
1.8A 15uH ±20% 2A SMD,5x5mm Power Inductors ROHS

1.8A 15uH ±20% 2A SMD,5x5mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 845577-SRN5040-150M 71-SRN5040-150M SRN5040-150MDKR-ND 8135684P 8135684 SRN5040-150M 62X0420 SRN5040-150M
Product Name Fixed Inductors - SRN5040-150M SMD 15UH 1.8A 96 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Semi-Shielded, 15Uh, 20%, 1.8A; Inductance Bourns Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details