Bourns, Inc. SMD 10UH 2.1A 68 MOHM Inductor and Choke SRN5040-100M

Description
FIXED IND 10UH 2.1A 68 MOHM SMD Product overview: SRN5040-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-100M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 10UH 2.1A 68 MOHM SMD Product overview: SRN5040-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-100M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, SRN5040 Series, features an inductance of 10 µH with a tolerance of 20%. It has a DC resistance of 0.068 Ohm and can handle a rated current of up to 2.1 A. This inductor is semi-shielded and is compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications. It is designed for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions. The product is packaged in reels of 1000 pieces for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, SRN5040 Series, features an inductance of 10 µH with a tolerance of 20%. It has a DC resistance of 0.068 Ohm and can handle a rated current of up to 2.1 A. This inductor is semi-shielded and is compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications. It is designed for use in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions. The product is packaged in reels of 1000 pieces for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 2.1A 68 MOHM Inductor and Choke - 71-SRN5040-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.1A 68 MOHM Inductor and Choke
71-SRN5040-100M
SMD 10UH 2.1A 68 MOHM Inductor and Choke 71-SRN5040-100M
FIXED IND 10UH 2.1A 68 MOHM SMD Product overview: SRN5040-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.1A 68 MOHM SMD Product overview: SRN5040-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN5040-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-100MCT-ND
Fixed Inductors SRN5040-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 2.1A 68mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 2.1A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-100MDKR-ND
Fixed Inductors SRN5040-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 2.1A 68mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 2.1A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-100MTR-ND
Fixed Inductors SRN5040-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 2.1A 68mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 2.1A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-100M - 897405-SRN5040-100M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRN5040-100M
897405-SRN5040-100M
Fixed Inductors - SRN5040-100M 897405-SRN5040-100M
Manufacturer: Bourns Inc. Win Source Part Number: 897405-SRN5040-100M Series: SRN5040 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Semi-Shielded Wirewound Inductor 2.1 A 68mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN5040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5040-100MDKR, SRN5040-100MCT, SRN5040-100MTR, 2266-SRN5040-100M

Manufacturer: Bourns Inc.
Win Source Part Number: 897405-SRN5040-100M
Series: SRN5040
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Semi-Shielded Wirewound Inductor 2.1 A 68mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN5040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN5040-100MDKR, SRN5040-100MCT, SRN5040-100MTR, 2266-SRN5040-100M

Buy Now Datasheet
Surface Mount Inductors - 8135680P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135680P
Surface Mount Inductors 8135680P
Bourns SRN5040-100M

Bourns SRN5040-100M

Supplier's Site
Surface Mount Inductors - 8135680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135680
Surface Mount Inductors 8135680
Bourns SRN5040-100M

Bourns SRN5040-100M

Supplier's Site
Surface Mount Inductors - 1728370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728370
Surface Mount Inductors 1728370
Bourns SRN5040-100M

Bourns SRN5040-100M

Supplier's Site
Inductor, Semi-Shielded, 10Uh, 20%, 2.1A; Inductance Bourns - 62X0418 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 20%, 2.1A; Inductance Bourns
62X0418
Inductor, Semi-Shielded, 10Uh, 20%, 2.1A; Inductance Bourns 62X0418
INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 10Uh, 20%, 2.1A; Inductance Bourns - 62X0419 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 20%, 2.1A; Inductance Bourns
62X0419
Inductor, Semi-Shielded, 10Uh, 20%, 2.1A; Inductance Bourns 62X0419
INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 2.1A; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 2.1A, 20%, Semishielded; Inductance Bourns - 38AC2372 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.1A, 20%, Semishielded; Inductance Bourns
38AC2372
Inductor, 10Uh, 2.1A, 20%, Semishielded; Inductance Bourns 38AC2372
INDUCTOR, 10UH, 2.1A, 20%, SEMISHIELDED; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 2.1A, 20%, SEMISHIELDED; Inductance:10µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn5040 Series, 10 H, 20%, Semishielded, 0.068 Ohm, 2.1 A Rohs Compliant Bourns - 67X4686 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn5040 Series, 10 H, 20%, Semishielded, 0.068 Ohm, 2.1 A Rohs Compliant Bourns
67X4686
Surface Mount Power Inductor, Srn5040 Series, 10 H, 20%, Semishielded, 0.068 Ohm, 2.1 A Rohs Compliant Bourns 67X4686
Surface Mount Power Inductor, SRN5040 Series, 10 H, 20%, Semishielded, 0.068 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN5040 Series, 10 H, 20%, Semishielded, 0.068 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN5040-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040-100M
Fixed Inductors SRN5040-100M
FIXED IND 10UH 2.1A 68 MOHM SMD

FIXED IND 10UH 2.1A 68 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5040-100M SRN5040-100MCT-ND 897405-SRN5040-100M 8135680P 8135680 62X0418 67X4686 SRN5040-100M
Product Name SMD 10UH 2.1A 68 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRN5040-100M Surface Mount Inductors Surface Mount Inductors Inductor, Semi-Shielded, 10Uh, 20%, 2.1A; Inductance Bourns Surface Mount Power Inductor, Srn5040 Series, 10 H, 20%, Semishielded, 0.068 Ohm, 2.1 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers