10µH Semi-Shielded Wirewound Inductor 1.7A 105mOhm Max Nonstandard
10µH Semi-Shielded Wirewound Inductor 1.7A 105mOhm Max Nonstandard
Bourns SRN5030HA-100M Power Inductor
Bourns SRN5030HA-100M Power Inductor
Bourns SRN5030HA-100M Power Inductor
POWER INDUCTOR, 10UH, SEMISHIELDED, 1.7A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRN5030HA-100MCT-ND | 2475934 | 29AK8098 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 10Uh, Semishielded, 1.7A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |