Bourns, Inc. Fixed Inductors SRN5020TA-2R2M

Description
2.2µH Semi-Shielded Wirewound Inductor 3.3A 32mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 3.3A 32mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN5020TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-2R2MTR-ND
Fixed Inductors SRN5020TA-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 3.3A 32mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.3A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-2R2MDKR-ND
Fixed Inductors SRN5020TA-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 3.3A 32mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.3A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5020TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5020TA-2R2MCT-ND
Fixed Inductors SRN5020TA-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 3.3A 32mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.3A 32mOhm Nonstandard

Buy Now Datasheet
SMD 2.2UH 3.3A 32MOHM Inductor and Choke - 71-SRN5020TA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.3A 32MOHM Inductor and Choke
71-SRN5020TA-2R2M
SMD 2.2UH 3.3A 32MOHM Inductor and Choke 71-SRN5020TA-2R2M
FIXED IND 2.2UH 3.3A 32MOHM SMD Product overview: SRN5020TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.3A, 32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.3A, 32MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.3A 32MOHM SMD Product overview: SRN5020TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.3A, 32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.3A, 32MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020TA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN5020TA-2R2M
897404-SRN5020TA-2R2M
Fixed Inductors - SRN5020TA-2R2M 897404-SRN5020TA-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 897404-SRN5020TA-2R2 M Series: SRN5020TA Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Semi-Shielded Wirewound Inductor 3.3 A 32mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN5020TA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5020TA-2R2MDKR, SRN5020TA-2R2MCT, SRN5020TA-2R2MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897404-SRN5020TA-2R2M
Series: SRN5020TA
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µH Semi-Shielded Wirewound Inductor 3.3 A 32mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN5020TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN5020TA-2R2MDKR, SRN5020TA-2R2MCT, SRN5020TA-2R2MTR

Buy Now Datasheet
Inductor, Aec-Qq200, Semi-Shld, 2.2Uh/3.3A Rohs Compliant Bourns - 78AC4796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Qq200, Semi-Shld, 2.2Uh/3.3A Rohs Compliant Bourns
78AC4796
Inductor, Aec-Qq200, Semi-Shld, 2.2Uh/3.3A Rohs Compliant Bourns 78AC4796
INDUCTOR, AEC-QQ200, SEMI-SHLD, 2.2UH/3.3A ROHS COMPLIANT: YES

INDUCTOR, AEC-QQ200, SEMI-SHLD, 2.2UH/3.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 3.3A; Inductance Bourns - 67AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 3.3A; Inductance Bourns
67AC6816
Inductor, 2.2Uh, Semishielded, 3.3A; Inductance Bourns 67AC6816
INDUCTOR, 2.2UH, SEMISHIELDED, 3.3A; Inductance:2.2µH; RMS Current (Irms):3.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.1A; Product Range:SRN5020TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 3.3A; Inductance:2.2µH; RMS Current (Irms):3.3A; Inductor Construction:Semishielded; Saturation Current (Isat):4.1A; Product Range:SRN5020TA Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN5020TA-2R2MTR-ND 71-SRN5020TA-2R2M 897404-SRN5020TA-2R2M 78AC4796 67AC6816
Product Name Fixed Inductors SMD 2.2UH 3.3A 32MOHM Inductor and Choke Fixed Inductors - SRN5020TA-2R2M Inductor, Aec-Qq200, Semi-Shld, 2.2Uh/3.3A Rohs Compliant Bourns Inductor, 2.2Uh, Semishielded, 3.3A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226102KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers