2.2µH Semi-Shielded Wirewound Inductor 4.3A 30mOhm Max Nonstandard
2.2µH Semi-Shielded Wirewound Inductor 4.3A 30mOhm Max Nonstandard
2.2µH Semi-Shielded Wirewound Inductor 4.3A 30mOhm Max Nonstandard
Bourns SRN4030HA-2R2Y Power Inductor
Bourns SRN4030HA-2R2Y Power Inductor
Bourns SRN4030HA-2R2Y Power Inductor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRN4030HA-2R2YDKR-ND | 2475927P |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |