Bourns, Inc. Fixed Inductors SRN4026-6R8M

Description
6.8µH Semi-Shielded Wirewound Inductor 1.2A 84mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Semi-Shielded Wirewound Inductor 1.2A 84mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4026-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-6R8MTR-ND
Fixed Inductors SRN4026-6R8MTR-ND
6.8µH Semi-Shielded Wirewound Inductor 1.2A 84mOhm Max Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.2A 84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-6R8MDKR-ND
Fixed Inductors SRN4026-6R8MDKR-ND
6.8µH Semi-Shielded Wirewound Inductor 1.2A 84mOhm Max Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.2A 84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-6R8MCT-ND
Fixed Inductors SRN4026-6R8MCT-ND
6.8µH Semi-Shielded Wirewound Inductor 1.2A 84mOhm Max Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.2A 84mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN4026-6R8M
897402-SRN4026-6R8M
Fixed Inductors - SRN4026-6R8M 897402-SRN4026-6R8M
Manufacturer: Bourns Inc. Win Source Part Number: 897402-SRN4026-6R8M Series: SRN4026 Operating Temperature Range: -40°C ~ 125°C Features: 6.8 µH Semi-Shielded Wirewound Inductor 1.2 A 84mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4026 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4026-6R8MCT, SRN4026-6R8MDKR, SRN4026-6R8MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897402-SRN4026-6R8M
Series: SRN4026
Operating Temperature Range: -40°C ~ 125°C
Features: 6.8 µH Semi-Shielded Wirewound Inductor 1.2 A 84mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN4026
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4026-6R8MCT, SRN4026-6R8MDKR, SRN4026-6R8MTR

Buy Now Datasheet
SMD 6.8UH 1.2A 84 MOHM Inductor and Choke - 71-SRN4026-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.2A 84 MOHM Inductor and Choke
71-SRN4026-6R8M
SMD 6.8UH 1.2A 84 MOHM Inductor and Choke 71-SRN4026-6R8M
FIXED IND 6.8UH 1.2A 84 MOHM SMD Product overview: SRN4026-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.2A 84 MOHM SMD Product overview: SRN4026-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.2A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.2A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN4026-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4026-6R8M
Fixed Inductors SRN4026-6R8M
FIXED IND 6.8UH 1.2A 84 MOHM SMD

FIXED IND 6.8UH 1.2A 84 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.2A; Inductance Bourns - 62X0412 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.2A; Inductance Bourns
62X0412
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.2A; Inductance Bourns 62X0412
INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 1.2A; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN4026 Series; DC Resistance Max:0.084ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 1.2A; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN4026 Series; DC Resistance Max:0.084ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.2A; Inductance Bourns - 62X0413 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.2A; Inductance Bourns
62X0413
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.2A; Inductance Bourns 62X0413
INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 1.2A; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN4026 Series; DC Resistance Max:0.084ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 1.2A; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN4026 Series; DC Resistance Max:0.084ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4026-6R8MTR-ND 897402-SRN4026-6R8M 71-SRN4026-6R8M SRN4026-6R8M 62X0412
Product Name Fixed Inductors Fixed Inductors - SRN4026-6R8M SMD 6.8UH 1.2A 84 MOHM Inductor and Choke Fixed Inductors Inductor, Semi-Shielded, 6.8Uh, 20%, 1.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3615AR22K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details