Bourns, Inc. Fixed Inductors SRN4026-221M

Description
220µH Semi-Shielded Wirewound Inductor 200mA 2.76Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Semi-Shielded Wirewound Inductor 200mA 2.76Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4026-221MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-221MCT-ND
Fixed Inductors SRN4026-221MCT-ND
220µH Semi-Shielded Wirewound Inductor 200mA 2.76Ohm Max Nonstandard

220µH Semi-Shielded Wirewound Inductor 200mA 2.76Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-221MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-221MDKR-ND
Fixed Inductors SRN4026-221MDKR-ND
220µH Semi-Shielded Wirewound Inductor 200mA 2.76Ohm Max Nonstandard

220µH Semi-Shielded Wirewound Inductor 200mA 2.76Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-221MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-221MTR-ND
Fixed Inductors SRN4026-221MTR-ND
220µH Semi-Shielded Wirewound Inductor 200mA 2.76Ohm Max Nonstandard

220µH Semi-Shielded Wirewound Inductor 200mA 2.76Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2231792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231792
Surface Mount Inductors 2231792
Bourns SRN4026-221M

Bourns SRN4026-221M

Supplier's Site
Surface Mount Inductors - 2231792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231792P
Surface Mount Inductors 2231792P
Bourns SRN4026-221M

Bourns SRN4026-221M

Supplier's Site
Surface Mount Inductors - 2231791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231791
Surface Mount Inductors 2231791
Bourns SRN4026-221M

Bourns SRN4026-221M

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274322-SRN4026-221M
Inductors, Coils, Chokes - Fixed Inductors 1274322-SRN4026-221M
Win Source Part Number: 1274322-SRN4026-221M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4026 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 220 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 2.76Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4026-221MCT,SRN40 26-221MTR,SRN4026-22 1MDKR Base Product Number: SRN4026 Current - Saturation (Isat): 200mA

Win Source Part Number: 1274322-SRN4026-221M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 220 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.76Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-221MCT,SRN4026-221MTR,SRN4026-221MDKR
Base Product Number: SRN4026
Current - Saturation (Isat): 200mA

Buy Now Datasheet
220UH 200MA 2.76OHM Inductor and Choke - 71-SRN4026-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 200MA 2.76OHM Inductor and Choke
71-SRN4026-221M
220UH 200MA 2.76OHM Inductor and Choke 71-SRN4026-221M
FIXED IND 220UH 200MA 2.76OHM SM Product overview: SRN4026-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 200MA, 2.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 200MA, 2.76OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-221M can be used for catalog matching and distributor lookup.

FIXED IND 220UH 200MA 2.76OHM SM Product overview: SRN4026-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 200MA, 2.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 200MA, 2.76OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn4026 Series, 220 H, 20%, Semishielded, 2.76 Ohm, 200 Ma Rohs Compliant Bourns - 67X4678 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4026 Series, 220 H, 20%, Semishielded, 2.76 Ohm, 200 Ma Rohs Compliant Bourns
67X4678
Surface Mount Power Inductor, Srn4026 Series, 220 H, 20%, Semishielded, 2.76 Ohm, 200 Ma Rohs Compliant Bourns 67X4678
Surface Mount Power Inductor, SRN4026 Series, 220 H, 20%, Semishielded, 2.76 ohm, 200 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4026 Series, 220 H, 20%, Semishielded, 2.76 ohm, 200 mA RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 220Uh, 20%, 0.2A; Inductance Bourns - 62X0403 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 220Uh, 20%, 0.2A; Inductance Bourns
62X0403
Inductor, Semi-Shielded, 220Uh, 20%, 0.2A; Inductance Bourns 62X0403
INDUCTOR, SEMI-SHIELDED, 220UH, 20%, 0.2A; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Semishi elded; Saturation Current (Isat):200mA; Product Range:SRN4026 Series; DC Resistance Max:2.76ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 220UH, 20%, 0.2A; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Semishielded; Saturation Current (Isat):200mA; Product Range:SRN4026 Series; DC Resistance Max:2.76ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 220Uh, 20%, 0.2A; Inductance Bourns - 62X0402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 220Uh, 20%, 0.2A; Inductance Bourns
62X0402
Inductor, Semi-Shielded, 220Uh, 20%, 0.2A; Inductance Bourns 62X0402
INDUCTOR, SEMI-SHIELDED, 220UH, 20%, 0.2A; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Semishi elded; Saturation Current (Isat):200mA; Product Range:SRN4026 Series; DC Resistance Max:2.76ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 220UH, 20%, 0.2A; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Semishielded; Saturation Current (Isat):200mA; Product Range:SRN4026 Series; DC Resistance Max:2.76ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4026-221MCT-ND 2231792 1274322-SRN4026-221M 71-SRN4026-221M 67X4678 62X0403
Product Name Fixed Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors 220UH 200MA 2.76OHM Inductor and Choke Surface Mount Power Inductor, Srn4026 Series, 220 H, 20%, Semishielded, 2.76 Ohm, 200 Ma Rohs Compliant Bourns Inductor, Semi-Shielded, 220Uh, 20%, 0.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
3 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details