Bourns, Inc. Fixed Inductors SRN4026-220M

Description
22µH Semi-Shielded Wirewound Inductor 670mA 234mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Wirewound Inductor 670mA 234mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4026-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-220MTR-ND
Fixed Inductors SRN4026-220MTR-ND
22µH Semi-Shielded Wirewound Inductor 670mA 234mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 670mA 234mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-220MDKR-ND
Fixed Inductors SRN4026-220MDKR-ND
22µH Semi-Shielded Wirewound Inductor 670mA 234mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 670mA 234mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4026-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4026-220MCT-ND
Fixed Inductors SRN4026-220MCT-ND
22µH Semi-Shielded Wirewound Inductor 670mA 234mOhm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 670mA 234mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 8135643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135643
Surface Mount Inductors 8135643
Bourns SRN4026-220M

Bourns SRN4026-220M

Supplier's Site
Surface Mount Inductors - 8135643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135643P
Surface Mount Inductors 8135643P
Bourns SRN4026-220M

Bourns SRN4026-220M

Supplier's Site
Surface Mount Inductors - 1728367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728367
Surface Mount Inductors 1728367
Bourns SRN4026-220M

Bourns SRN4026-220M

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274323-SRN4026-220M
Inductors, Coils, Chokes - Fixed Inductors 1274323-SRN4026-220M
Win Source Part Number: 1274323-SRN4026-220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4026 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard DC Resistance (DCR): 234mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 670 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4026-220MTR,SRN40 26-220MCT,SRN4026-22 0MDKR Base Product Number: SRN4026 Current - Saturation (Isat): 670mA

Win Source Part Number: 1274323-SRN4026-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4026
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 234mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 670 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4026-220MTR,SRN4026-220MCT,SRN4026-220MDKR
Base Product Number: SRN4026
Current - Saturation (Isat): 670mA

Buy Now Datasheet
SMD 22UH 670MA 234MOHM Inductor and Choke - 71-SRN4026-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 670MA 234MOHM Inductor and Choke
71-SRN4026-220M
SMD 22UH 670MA 234MOHM Inductor and Choke 71-SRN4026-220M
FIXED IND 22UH 670MA 234MOHM SMD Product overview: SRN4026-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 670MA, 234MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 670MA, 234MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 670MA 234MOHM SMD Product overview: SRN4026-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 670MA, 234MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 670MA, 234MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4026-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 22Uh, 20%, 0.67A; Inductance Bourns - 62X0400 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 22Uh, 20%, 0.67A; Inductance Bourns
62X0400
Inductor, Semi-Shielded, 22Uh, 20%, 0.67A; Inductance Bourns 62X0400
INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 0.67A; Inductance:22µH; RMS Current (Irms):670mA; Inductor Construction:Semishi elded; Saturation Current (Isat):670mA; Product Range:SRN4026 Series; Power Inductor Case:4mm x 4mm x 2.5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 0.67A; Inductance:22µH; RMS Current (Irms):670mA; Inductor Construction:Semishielded; Saturation Current (Isat):670mA; Product Range:SRN4026 Series; Power Inductor Case:4mm x 4mm x 2.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 22Uh, 20%, 0.67A; Inductance Bourns - 62X0401 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 22Uh, 20%, 0.67A; Inductance Bourns
62X0401
Inductor, Semi-Shielded, 22Uh, 20%, 0.67A; Inductance Bourns 62X0401
INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 0.67A; Inductance:22µH; RMS Current (Irms):670mA; Inductor Construction:Semishi elded; Saturation Current (Isat):670mA; Product Range:SRN4026 Series; DC Resistance Max:0.234ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 22UH, 20%, 0.67A; Inductance:22µH; RMS Current (Irms):670mA; Inductor Construction:Semishielded; Saturation Current (Isat):670mA; Product Range:SRN4026 Series; DC Resistance Max:0.234ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn4026 Series, 22 H, 20%, Semishielded, 0.234 Ohm, 670 Ma Rohs Compliant Bourns - 67X4677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4026 Series, 22 H, 20%, Semishielded, 0.234 Ohm, 670 Ma Rohs Compliant Bourns
67X4677
Surface Mount Power Inductor, Srn4026 Series, 22 H, 20%, Semishielded, 0.234 Ohm, 670 Ma Rohs Compliant Bourns 67X4677
Surface Mount Power Inductor, SRN4026 Series, 22 H, 20%, Semishielded, 0.234 ohm, 670 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4026 Series, 22 H, 20%, Semishielded, 0.234 ohm, 670 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4026-220MTR-ND 8135643 8135643P 1274323-SRN4026-220M 71-SRN4026-220M 62X0400 62X0401 67X4677
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 670MA 234MOHM Inductor and Choke Inductor, Semi-Shielded, 22Uh, 20%, 0.67A; Inductance Bourns Inductor, Semi-Shielded, 22Uh, 20%, 0.67A; Inductance Bourns Surface Mount Power Inductor, Srn4026 Series, 22 H, 20%, Semishielded, 0.234 Ohm, 670 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details