Win Source Part Number: 1274333-SRN4018TA-33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4018TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 33 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 405mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRN4018TA-330MCT,SRN
Base Product Number: SRN4018TA
Current - Saturation (Isat): 700mA
FIXED IND 33UH 650MA 405MOHM SMD Product overview: SRN4018TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 650MA, 405MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 650MA, 405MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018TA-330M can be used for catalog matching and distributor lookup.
33µH Semi-Shielded Wirewound Inductor 650mA 405mOhm Nonstandard
33µH Semi-Shielded Wirewound Inductor 650mA 405mOhm Nonstandard
33µH Semi-Shielded Wirewound Inductor 650mA 405mOhm Nonstandard
FIXED IND 33UH 650MA 405MOHM SMD
INDUCTOR, 33UH, SEMISHIELDED, 0.65A; Inductance:33µH; RMS Current (Irms):650mA; Inductor Construction:Semishi
INDUCTOR, 33UH, 0.65A, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):650mA; Inductor Construction:Semishi
INDUCTOR, 33UH, SEMISHIELDED, 0.65A; Inductance:33µH; RMS Current (Irms):650mA; Inductor Construction:Semishi
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274333-SRN4018TA-330M | 71-SRN4018TA-330M | SRN4018TA-330MDKR-ND | SRN4018TA-330M | 13AC5878 | 05AC0174 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 650MA 405MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 33Uh, Semishielded, 0.65A; Inductance Bourns | Inductor, 33Uh, 0.65A, 20%, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Application | RF Choke |