Bourns, Inc. SMD 4.7UH 1.9A 84 MOHM Inductor and Choke SRN4018-4R7M

Description
FIXED IND 4.7UH 1.9A 84 MOHM SMD Product overview: SRN4018-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.9A 84 MOHM SMD Product overview: SRN4018-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.9A 84 MOHM Inductor and Choke - 71-SRN4018-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.9A 84 MOHM Inductor and Choke
71-SRN4018-4R7M
SMD 4.7UH 1.9A 84 MOHM Inductor and Choke 71-SRN4018-4R7M
FIXED IND 4.7UH 1.9A 84 MOHM SMD Product overview: SRN4018-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.9A 84 MOHM SMD Product overview: SRN4018-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.9A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.9A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7729714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729714
Surface Mount Inductors 7729714
Bourns SRN4018-4R7M

Bourns SRN4018-4R7M

Supplier's Site
Surface Mount Inductors - 7729714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729714P
Surface Mount Inductors 7729714P
Bourns SRN4018-4R7M

Bourns SRN4018-4R7M

Supplier's Site
Surface Mount Inductors - 1728355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728355
Surface Mount Inductors 1728355
Bourns SRN4018-4R7M

Bourns SRN4018-4R7M

Supplier's Site
Fixed Inductors - SRN4018-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-4R7MCT-ND
Fixed Inductors SRN4018-4R7MCT-ND
4.7µH Semi-Shielded Inductor 1.9A 84mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 1.9A 84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-4R7MTR-ND
Fixed Inductors SRN4018-4R7MTR-ND
4.7µH Semi-Shielded Inductor 1.9A 84mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 1.9A 84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-4R7MDKR-ND
Fixed Inductors SRN4018-4R7MDKR-ND
4.7µH Semi-Shielded Inductor 1.9A 84mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 1.9A 84mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN4018-4R7M
897400-SRN4018-4R7M
Fixed Inductors - SRN4018-4R7M 897400-SRN4018-4R7M
Manufacturer: Bourns Inc. Win Source Part Number: 897400-SRN4018-4R7M Series: SRN4018 Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Semi-Shielded Wirewound Inductor 1.9 A 84mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4018-4R7MDKR, SRN4018-4R7MCT, SRN4018-4R7MTR, SRN40184R7M

Manufacturer: Bourns Inc.
Win Source Part Number: 897400-SRN4018-4R7M
Series: SRN4018
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Semi-Shielded Wirewound Inductor 1.9 A 84mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4018-4R7MDKR, SRN4018-4R7MCT, SRN4018-4R7MTR, SRN40184R7M

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN4018-4R7M
Inductors/Coils/Transformers >> Power Inductors SRN4018-4R7M
1.9A 4.7uH ±20% 2A SMD,4x4mm Power Inductors ROHS

1.9A 4.7uH ±20% 2A SMD,4x4mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Semishielded, 4.7Uh, 1.9A, 20%; Inductance Bourns - 44AC1981 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 4.7Uh, 1.9A, 20%; Inductance Bourns
44AC1981
Inductor, Semishielded, 4.7Uh, 1.9A, 20%; Inductance Bourns 44AC1981
INDUCTOR, SEMISHIELDED, 4.7UH, 1.9A, 20%; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 4.7UH, 1.9A, 20%; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 4.7Uh, 1.9A, 20%, Smd; Inductance Bourns - 54W0064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 4.7Uh, 1.9A, 20%, Smd; Inductance Bourns
54W0064
Inductor, Semi-Shielded, 4.7Uh, 1.9A, 20%, Smd; Inductance Bourns 54W0064
INDUCTOR, SEMI-SHIELDED, 4.7uH, 1.9A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 4.7uH, 1.9A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN4018-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4018-4R7M
Fixed Inductors SRN4018-4R7M
FIXED IND 4.7UH 1.9A 84 MOHM SMD

FIXED IND 4.7UH 1.9A 84 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN4018-4R7M 7729714 7729714P SRN4018-4R7MCT-ND 897400-SRN4018-4R7M SRN4018-4R7M 44AC1981 SRN4018-4R7M
Product Name SMD 4.7UH 1.9A 84 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - SRN4018-4R7M Inductors/Coils/Transformers >> Power Inductors Inductor, Semishielded, 4.7Uh, 1.9A, 20%; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details