Bourns, Inc. Fixed Inductors SRN4018-2R2M

Description
2.2µH Semi-Shielded Wirewound Inductor 2.9A 44mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 2.9A 44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4018-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-2R2MTR-ND
Fixed Inductors SRN4018-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 2.9A 44mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 2.9A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-2R2MDKR-ND
Fixed Inductors SRN4018-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 2.9A 44mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 2.9A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-2R2MCT-ND
Fixed Inductors SRN4018-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 2.9A 44mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 2.9A 44mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 2.9A 44 MOHM Inductor and Choke - 71-SRN4018-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.9A 44 MOHM Inductor and Choke
71-SRN4018-2R2M
SMD 2.2UH 2.9A 44 MOHM Inductor and Choke 71-SRN4018-2R2M
FIXED IND 2.2UH 2.9A 44 MOHM SMD Product overview: SRN4018-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.9A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.9A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.9A 44 MOHM SMD Product overview: SRN4018-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.9A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.9A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN4018-2R2M
843967-SRN4018-2R2M
Fixed Inductors - SRN4018-2R2M 843967-SRN4018-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 843967-SRN4018-2R2M Series: SRN4018 Features: 2.2 µH Inductor 2.9 A Package: Reel - TR Family Name: SRN4018 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4018-2R2MDKR, SRN40182R2M, SRN4018-2R2MCT, SRN4018-2R2MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 843967-SRN4018-2R2M
Series: SRN4018
Features: 2.2 µH Inductor 2.9 A
Package: Reel - TR
Family Name: SRN4018
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4018-2R2MDKR, SRN40182R2M, SRN4018-2R2MCT, SRN4018-2R2MTR

Buy Now Datasheet
Surface Mount Inductors - 2231785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231785
Surface Mount Inductors 2231785
Bourns SRN4018-2R2M

Bourns SRN4018-2R2M

Supplier's Site
Surface Mount Inductors - 2231786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231786
Surface Mount Inductors 2231786
Bourns SRN4018-2R2M

Bourns SRN4018-2R2M

Supplier's Site
Surface Mount Inductors - 2231786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231786P
Surface Mount Inductors 2231786P
Bourns SRN4018-2R2M

Bourns SRN4018-2R2M

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN4018-2R2M
Inductors/Coils/Transformers >> Power Inductors SRN4018-2R2M
2.9A 2.2uH ±20% 3A SMD,4x4x1.8mm Power Inductors ROHS

2.9A 2.2uH ±20% 3A SMD,4x4x1.8mm Power Inductors ROHS

Supplier's Site
Fixed Inductors - SRN4018-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4018-2R2M
Fixed Inductors SRN4018-2R2M
FIXED IND 2.2UH 2.9A 44 MOHM SMD

FIXED IND 2.2UH 2.9A 44 MOHM SMD

Supplier's Site Datasheet
Inductor, Semishielded, 2.2Uh, 2.9A, 20%; Inductance Bourns - 44AC1976 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 2.2Uh, 2.9A, 20%; Inductance Bourns
44AC1976
Inductor, Semishielded, 2.2Uh, 2.9A, 20%; Inductance Bourns 44AC1976
INDUCTOR, SEMISHIELDED, 2.2UH, 2.9A, 20%; Inductance:2.2µH; RMS Current (Irms):2.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 2.2UH, 2.9A, 20%; Inductance:2.2µH; RMS Current (Irms):2.9A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.2Uh, 2.9A, 20%, Smd; Inductance Bourns - 54W0058 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 2.9A, 20%, Smd; Inductance Bourns
54W0058
Inductor, Semi-Shielded, 2.2Uh, 2.9A, 20%, Smd; Inductance Bourns 54W0058
INDUCTOR, SEMI-SHIELDED, 2.2uH, 2.9A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):2.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2uH, 2.9A, 20%, SMD; Inductance:2.2µH; RMS Current (Irms):2.9A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4018-2R2MTR-ND 71-SRN4018-2R2M 843967-SRN4018-2R2M 2231785 SRN4018-2R2M SRN4018-2R2M 44AC1976
Product Name Fixed Inductors SMD 2.2UH 2.9A 44 MOHM Inductor and Choke Fixed Inductors - SRN4018-2R2M Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, Semishielded, 2.2Uh, 2.9A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details