Bourns, Inc. Fixed Inductors - SRN4018-100M SRN4018-100M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 804480-SRN4018-100M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 25MHz DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 11 at 2.52MHz Current Rating (Amps): 1.3A Inductance Frequency - Test: 100kHz Part Number Series: SRN4018
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 804480-SRN4018-100M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 25MHz DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 11 at 2.52MHz Current Rating (Amps): 1.3A Inductance Frequency - Test: 100kHz Part Number Series: SRN4018
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRN4018-100M
804480-SRN4018-100M
Fixed Inductors - SRN4018-100M 804480-SRN4018-100M
Manufacturer: Bourns Inc. Win Source Part Number: 804480-SRN4018-100M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 25MHz DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 11 at 2.52MHz Current Rating (Amps): 1.3A Inductance Frequency - Test: 100kHz Part Number Series: SRN4018

Manufacturer: Bourns Inc.
Win Source Part Number: 804480-SRN4018-100M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Semi-Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.4A
Frequency - Self Resonant: 25MHz
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Q at Freq: 11 at 2.52MHz
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 100kHz
Part Number Series: SRN4018

Buy Now
SMD 10UH 1.3A 180 MOHM Inductor and Choke - 71-SRN4018-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.3A 180 MOHM Inductor and Choke
71-SRN4018-100M
SMD 10UH 1.3A 180 MOHM Inductor and Choke 71-SRN4018-100M
FIXED IND 10UH 1.3A 180 MOHM SMD Product overview: SRN4018-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.3A 180 MOHM SMD Product overview: SRN4018-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN4018-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-100MCT-ND
Fixed Inductors SRN4018-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 1.3A 180mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.3A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-100MDKR-ND
Fixed Inductors SRN4018-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 1.3A 180mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.3A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-100MTR-ND
Fixed Inductors SRN4018-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 1.3A 180mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.3A 180mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7729711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729711
Surface Mount Inductors 7729711
Bourns SRN4018-100M

Bourns SRN4018-100M

Supplier's Site
Surface Mount Inductors - 7729711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729711P
Surface Mount Inductors 7729711P
Bourns SRN4018-100M

Bourns SRN4018-100M

Supplier's Site
Surface Mount Inductors - 1727056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727056
Surface Mount Inductors 1727056
Bourns SRN4018-100M

Bourns SRN4018-100M

Supplier's Site
Fixed Inductors - SRN4018-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4018-100M
Fixed Inductors SRN4018-100M
FIXED IND 10UH 1.3A 180 MOHM SMD

FIXED IND 10UH 1.3A 180 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 10Uh, 1.3A, 20%, Smd; Inductance Bourns - 54W0054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 1.3A, 20%, Smd; Inductance Bourns
54W0054
Inductor, Semi-Shielded, 10Uh, 1.3A, 20%, Smd; Inductance Bourns 54W0054
INDUCTOR, SEMI-SHIELDED, 10uH, 1.3A, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10uH, 1.3A, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 20%, 1.3A, Smd; Inductance Bourns - 06X7500 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 1.3A, Smd; Inductance Bourns
06X7500
Inductor, 10Uh, 20%, 1.3A, Smd; Inductance Bourns 06X7500
INDUCTOR, 10UH, 20%, 1.3A, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN4018 Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 1.3A, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN4018 Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, Semishielded, 10Uh, 1.3A, 20%; Inductance Bourns - 44AC1973 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 10Uh, 1.3A, 20%; Inductance Bourns
44AC1973
Inductor, Semishielded, 10Uh, 1.3A, 20%; Inductance Bourns 44AC1973
INDUCTOR, SEMISHIELDED, 10UH, 1.3A, 20%; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:SRN4018 Series; Inductor Case / Package:-; DC Resistance Max:0.18ohmRoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 10UH, 1.3A, 20%; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:SRN4018 Series; Inductor Case / Package:-; DC Resistance Max:0.18ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 804480-SRN4018-100M 71-SRN4018-100M SRN4018-100MCT-ND 7729711 7729711P SRN4018-100M 54W0054 06X7500 44AC1973
Product Name Fixed Inductors - SRN4018-100M SMD 10UH 1.3A 180 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Semi-Shielded, 10Uh, 1.3A, 20%, Smd; Inductance Bourns Inductor, 10Uh, 20%, 1.3A, Smd; Inductance Bourns Inductor, Semishielded, 10Uh, 1.3A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
DCR 0.1800 ohms 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details