Bourns, Inc. Fixed Inductors SRN4012TA-R47M

Description
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard
Request a Quote Datasheet
Description
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012TA-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-R47MDKR-ND
Fixed Inductors SRN4012TA-R47MDKR-ND
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012TA-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-R47MTR-ND
Fixed Inductors SRN4012TA-R47MTR-ND
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012TA-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-R47MCT-ND
Fixed Inductors SRN4012TA-R47MCT-ND
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.47Uh, 3.2A, 20%; Inductance Bourns - 96Y9676 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, 3.2A, 20%; Inductance Bourns
96Y9676
Inductor, Aec-Q200, 0.47Uh, 3.2A, 20%; Inductance Bourns 96Y9676
INDUCTOR, AEC-Q200, 0.47UH, 3.2A, 20%; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):4A; Product Range:SRN4012TA Series; Inductor Case / Package:-; DC Resistance Max:0.025ohmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, 3.2A, 20%; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Semishielded; Saturation Current (Isat):4A; Product Range:SRN4012TA Series; Inductor Case / Package:-; DC Resistance Max:0.025ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4012TA-R47MDKR-ND 96Y9676
Product Name Fixed Inductors Inductor, Aec-Q200, 0.47Uh, 3.2A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers