Bourns, Inc. Fixed Inductors SRN4012TA-1R0M

Description
1µH Semi-Shielded Wirewound Inductor 2.2A 42mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Semi-Shielded Wirewound Inductor 2.2A 42mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN4012TA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Semi-Shielded Wirewound Inductor 2.2A 42mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.2A 42mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN4012TA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Semi-Shielded Wirewound Inductor 2.2A 42mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.2A 42mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN4012TA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Semi-Shielded Wirewound Inductor 2.2A 42mOhm Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.2A 42mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, 2.2A, 20%; Inductance Bourns - 96Y9677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 2.2A, 20%; Inductance Bourns
96Y9677
Inductor, Aec-Q200, 1Uh, 2.2A, 20%; Inductance Bourns 96Y9677
INDUCTOR, AEC-Q200, 1UH, 2.2A, 20%; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.8A; Product Range:SRN4012TA Series; Inductor Case / Package:-; DC Resistance Max:0.042ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1UH, 2.2A, 20%; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.8A; Product Range:SRN4012TA Series; Inductor Case / Package:-; DC Resistance Max:0.042ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN4012TA-1R0MDKR-ND 96Y9677
Product Name Fixed Inductors Inductor, Aec-Q200, 1Uh, 2.2A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Fixed Inductors - A106141CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details