10µH Semi-Shielded Wirewound Inductor 1.1A 204mOhm Max Nonstandard
FIXED IND 10UH 1.1A 204 MOHM SMD Product overview: SRN4012-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 204 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 204 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012-100M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274365-SRN4012-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 204mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012-100MCT,SRN40
Base Product Number: SRN4012
Product Status: Obsolete
Current - Saturation (Isat): 800mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN4012-100MTR-ND | 71-SRN4012-100M | 1274365-SRN4012-100M |
| Product Name | Fixed Inductors | SMD 10UH 1.1A 204 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |