Bourns, Inc. Fixed Inductors SRN3030HA-220M

Description
22µH Semi-Shielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3030HA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3030HA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Semi-Shielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard

22µH Semi-Shielded Wirewound Inductor 550mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRN3030HA-220MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details