Bourns, Inc. Fixed Inductors SRN3030HA-100M

Description
10µH Semi-Shielded Wirewound Inductor 900mA 450mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 900mA 450mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3030HA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Semi-Shielded Wirewound Inductor 900mA 450mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 900mA 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3030HA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Semi-Shielded Wirewound Inductor 900mA 450mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 900mA 450mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3030HA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Semi-Shielded Wirewound Inductor 900mA 450mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 900mA 450mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Bourns - 29AK8081 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Bourns
29AK8081
Power Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Bourns 29AK8081
POWER INDUCTOR, 10UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN3030HA-100MTR-ND 29AK8081
Product Name Fixed Inductors Power Inductor, 10Uh, Semishielded, 0.9A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers