Bourns, Inc. Fixed Inductors SRN3015TA-470M

Description
47µH Semi-Shielded Wirewound Inductor 400mA 1.2Ohm 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Semi-Shielded Wirewound Inductor 400mA 1.2Ohm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3015TA-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-470MCT-ND
Fixed Inductors SRN3015TA-470MCT-ND
47µH Semi-Shielded Wirewound Inductor 400mA 1.2Ohm 1212 (3030 Metric)

47µH Semi-Shielded Wirewound Inductor 400mA 1.2Ohm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3015TA-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-470MTR-ND
Fixed Inductors SRN3015TA-470MTR-ND
47µH Semi-Shielded Wirewound Inductor 400mA 1.2Ohm 1212 (3030 Metric)

47µH Semi-Shielded Wirewound Inductor 400mA 1.2Ohm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3015TA-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-470MDKR-ND
Fixed Inductors SRN3015TA-470MDKR-ND
47µH Semi-Shielded Wirewound Inductor 400mA 1.2Ohm 1212 (3030 Metric)

47µH Semi-Shielded Wirewound Inductor 400mA 1.2Ohm 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274367-SRN3015TA-470M
Inductors, Coils, Chokes - Fixed Inductors 1274367-SRN3015TA-470M
Win Source Part Number: 1274367-SRN3015TA-47 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 47 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 100kHz Frequency - Self Resonant: 17MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 1.2Ohm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3015TA-470MTR,SRN 3015TA-470MCT,SRN301 5TA-470MDKR Base Product Number: SRN3015TA Current - Saturation (Isat): 350mA

Win Source Part Number: 1274367-SRN3015TA-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 47 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 100kHz
Frequency - Self Resonant: 17MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 1.2Ohm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015TA-470MTR,SRN3015TA-470MCT,SRN3015TA-470MDKR
Base Product Number: SRN3015TA
Current - Saturation (Isat): 350mA

Buy Now Datasheet
SMD 47UH 400MA 1.2 OHM Inductor and Choke - 71-SRN3015TA-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 400MA 1.2 OHM Inductor and Choke
71-SRN3015TA-470M
SMD 47UH 400MA 1.2 OHM Inductor and Choke 71-SRN3015TA-470M
FIXED IND 47UH 400MA 1.2 OHM SMD Product overview: SRN3015TA-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 400MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 400MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 400MA 1.2 OHM SMD Product overview: SRN3015TA-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 400MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 400MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 47Uh, 0.4A, 20%; Inductance Bourns - 96Y9674 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, 0.4A, 20%; Inductance Bourns
96Y9674
Inductor, Aec-Q200, 47Uh, 0.4A, 20%; Inductance Bourns 96Y9674
INDUCTOR, AEC-Q200, 47UH, 0.4A, 20%; Inductance:47µH; RMS Current (Irms):400mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN3015TA Series; Inductor Case / Package:-; DC Resistance Max:1.2ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 47UH, 0.4A, 20%; Inductance:47µH; RMS Current (Irms):400mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN3015TA Series; Inductor Case / Package:-; DC Resistance Max:1.2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3015TA-470MCT-ND 1274367-SRN3015TA-470M 71-SRN3015TA-470M 96Y9674
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 400MA 1.2 OHM Inductor and Choke Inductor, Aec-Q200, 47Uh, 0.4A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details