Bourns, Inc. Fixed Inductors SRN3015TA-1R5Y

Description
1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm 1212 (3030 Metric)
Request a Quote
Description
1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm 1212 (3030 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SRN3015TA-1R5Y is a semi-shielded power inductor from the SRN3015TA series, designed for surface mount applications. It features an inductance of 1.5 µH with a tolerance of ±30%. The inductor can handle a rated current of up to 2 A and has a saturation current rating of 2 A. It operates effectively within a temperature range of -40 °C to +125 °C. The core material is ferrite, and the inductor has a DC resistance (DCR) of 40 mΩ. It is compliant with AEC-Q200 and is RoHS and halogen-free. The product is packaged in reels of 2,000 units for convenient handling. The self-resonant frequency is 87 MHz, and it has a quality factor (Q) of 12 at 100 kHz. This inductor is suitable for automotive applications but is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The SRN3015TA-1R5Y is a semi-shielded power inductor from the SRN3015TA series, designed for surface mount applications. It features an inductance of 1.5 µH with a tolerance of ±30%. The inductor can handle a rated current of up to 2 A and has a saturation current rating of 2 A. It operates effectively within a temperature range of -40 °C to +125 °C. The core material is ferrite, and the inductor has a DC resistance (DCR) of 40 mΩ. It is compliant with AEC-Q200 and is RoHS and halogen-free. The product is packaged in reels of 2,000 units for convenient handling. The self-resonant frequency is 87 MHz, and it has a quality factor (Q) of 12 at 100 kHz. This inductor is suitable for automotive applications but is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3015TA-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-1R5YTR-ND
Fixed Inductors SRN3015TA-1R5YTR-ND
1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm 1212 (3030 Metric)

1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3015TA-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-1R5YDKR-ND
Fixed Inductors SRN3015TA-1R5YDKR-ND
1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm 1212 (3030 Metric)

1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3015TA-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-1R5YCT-ND
Fixed Inductors SRN3015TA-1R5YCT-ND
1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm 1212 (3030 Metric)

1.5µH Semi-Shielded Wirewound Inductor 2A 40mOhm 1212 (3030 Metric)

Buy Now Datasheet
SMD 1.5UH 2A 40 MOHM Inductor and Choke - 71-SRN3015TA-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2A 40 MOHM Inductor and Choke
71-SRN3015TA-1R5Y
SMD 1.5UH 2A 40 MOHM Inductor and Choke 71-SRN3015TA-1R5Y
FIXED IND 1.5UH 2A 40 MOHM SMD Product overview: SRN3015TA-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2A 40 MOHM SMD Product overview: SRN3015TA-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274374-SRN3015TA-1R5Y
Inductors, Coils, Chokes - Fixed Inductors 1274374-SRN3015TA-1R5Y
Win Source Part Number: 1274374-SRN3015TA-1R 5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1.5 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 100kHz Frequency - Self Resonant: 87MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 40mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3015TA-1R5YDKR,SR N3015TA-1R5YCT,SRN30 15TA-1R5YTR Base Product Number: SRN3015TA Current - Saturation (Isat): 2A

Win Source Part Number: 1274374-SRN3015TA-1R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 100kHz
Frequency - Self Resonant: 87MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 40mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015TA-1R5YDKR,SRN3015TA-1R5YCT,SRN3015TA-1R5YTR
Base Product Number: SRN3015TA
Current - Saturation (Isat): 2A

Buy Now Datasheet
Inductor, 1.5Uh, Semishielded, 2A; Inductance Bourns - 94Y3518 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 2A; Inductance Bourns
94Y3518
Inductor, 1.5Uh, Semishielded, 2A; Inductance Bourns 94Y3518
INDUCTOR, 1.5UH, SEMISHIELDED, 2A; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):550mA; Product Range:SRN3015TA Series; Inductor Case / Package:-; DC Resistance Max:0.04ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 2A; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):550mA; Product Range:SRN3015TA Series; Inductor Case / Package:-; DC Resistance Max:0.04ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3015TA-1R5YTR-ND 71-SRN3015TA-1R5Y 1274374-SRN3015TA-1R5Y 94Y3518
Product Name Fixed Inductors SMD 1.5UH 2A 40 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.5Uh, Semishielded, 2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers