Win Source Part Number: 1274378-SRN3015-101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 100 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 27 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.92Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 290 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015101M,SRN3015-
Base Product Number: SRN3015
Current - Saturation (Isat): 270mA
100µH Semi-Shielded Inductor 290mA 2.92Ohm Max Nonstandard
100µH Semi-Shielded Inductor 290mA 2.92Ohm Max Nonstandard
100µH Semi-Shielded Inductor 290mA 2.92Ohm Max Nonstandard
FIXED IND 100UH 290MA 2.92OHM SM Product overview: SRN3015-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 290MA, 2.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 290MA, 2.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-101M can be used for catalog matching and distributor lookup.
INDUCTOR, SEMISHIELDED, 100UH, 20%; Inductance:100µH; RMS Current (Irms):290mA; Inductor Construction:Semishi
INDUCTOR, SHIELDED, 100UH, 270MA, SMD; Inductance:100µH; RMS Current (Irms):290mA; Inductor Construction:Shielde
FIXED IND 100UH 290MA 2.92OHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274378-SRN3015-101M | SRN3015-101MCT-ND | 71-SRN3015-101M | 1808862 | 61T9873 | SRN3015-101M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 100UH 290MA 2.92OHM Inductor and Choke | Surface Mount Inductors | Inductor, Semishielded, 100Uh, 20%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |
| Application | RF Choke |