Bourns, Inc. Fixed Inductors SRN3012TA-4R7M

Description
4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric)
Request a Quote Datasheet
Description
4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3012TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-4R7MTR-ND
Fixed Inductors SRN3012TA-4R7MTR-ND
4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric)

4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-4R7MDKR-ND
Fixed Inductors SRN3012TA-4R7MDKR-ND
4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric)

4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-4R7MCT-ND
Fixed Inductors SRN3012TA-4R7MCT-ND
4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric)

4.7µH Semi-Shielded Wirewound Inductor 1.3A 130mOhm 1212 (3030 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, 1.3A, 20%; Inductance Bourns - 96Y9663 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 1.3A, 20%; Inductance Bourns
96Y9663
Inductor, Aec-Q200, 4.7Uh, 1.3A, 20%; Inductance Bourns 96Y9663
INDUCTOR, AEC-Q200, 4.7UH, 1.3A, 20%; Inductance:4.7µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:SRN3012TA Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, 1.3A, 20%; Inductance:4.7µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):1.05A; Product Range:SRN3012TA Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3012TA-4R7MTR-ND 96Y9663
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, 1.3A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details