Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN3010-220M

Description
Win Source Part Number: 1274394-SRN3010-220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 14 @ 2.52MHz Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 936mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3010-220MTR,SRN30 10-220MDKR,SRN3010-2 20MCT,SRN3010220M Base Product Number: SRN3010 Current - Saturation (Isat): 400mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274394-SRN3010-220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 14 @ 2.52MHz Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 936mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3010-220MTR,SRN30 10-220MDKR,SRN3010-2 20MCT,SRN3010220M Base Product Number: SRN3010 Current - Saturation (Isat): 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274394-SRN3010-220M
Inductors, Coils, Chokes - Fixed Inductors 1274394-SRN3010-220M
Win Source Part Number: 1274394-SRN3010-220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 14 @ 2.52MHz Frequency - Self Resonant: 23MHz Package / Case: Nonstandard DC Resistance (DCR): 936mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3010-220MTR,SRN30 10-220MDKR,SRN3010-2 20MCT,SRN3010220M Base Product Number: SRN3010 Current - Saturation (Isat): 400mA

Win Source Part Number: 1274394-SRN3010-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3010
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 14 @ 2.52MHz
Frequency - Self Resonant: 23MHz
Package / Case: Nonstandard
DC Resistance (DCR): 936mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3010-220MTR,SRN3010-220MDKR,SRN3010-220MCT,SRN3010220M
Base Product Number: SRN3010
Current - Saturation (Isat): 400mA

Buy Now Datasheet
SMD 22UH 700MA 936MOHM Inductor and Choke - 71-SRN3010-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 700MA 936MOHM Inductor and Choke
71-SRN3010-220M
SMD 22UH 700MA 936MOHM Inductor and Choke 71-SRN3010-220M
FIXED IND 22UH 700MA 936MOHM SMD Product overview: SRN3010-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 936MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 936MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 700MA 936MOHM SMD Product overview: SRN3010-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 936MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 936MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn3010 Series, 22 H, 20%, Semishielded, 0.936 Ohm, 700 Ma Rohs Compliant Bourns - 06X7490 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn3010 Series, 22 H, 20%, Semishielded, 0.936 Ohm, 700 Ma Rohs Compliant Bourns
06X7490
Surface Mount Power Inductor, Srn3010 Series, 22 H, 20%, Semishielded, 0.936 Ohm, 700 Ma Rohs Compliant Bourns 06X7490
Surface Mount Power Inductor, SRN3010 Series, 22 H, 20%, Semishielded, 0.936 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN3010 Series, 22 H, 20%, Semishielded, 0.936 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274394-SRN3010-220M 71-SRN3010-220M 06X7490
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 700MA 936MOHM Inductor and Choke Surface Mount Power Inductor, Srn3010 Series, 22 H, 20%, Semishielded, 0.936 Ohm, 700 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
High Frequency & RF Inductors - 6-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4300 microH
View Details
3 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details