Bourns, Inc. Fixed Inductors - SRN3010-150M SRN3010-150M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258770-SRN3010-150M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: SRN3010 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Q at Freq: 11 at 2.52MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258770-SRN3010-150M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: SRN3010 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Q at Freq: 11 at 2.52MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRN3010-150M
1258770-SRN3010-150M
Fixed Inductors - SRN3010-150M 1258770-SRN3010-150M
Manufacturer: Bourns Inc. Win Source Part Number: 1258770-SRN3010-150M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: SRN3010 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Q at Freq: 11 at 2.52MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258770-SRN3010-150M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Semi-Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 500mA
Frequency - Self Resonant: 30MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 612mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: SRN3010
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Q at Freq: 11 at 2.52MHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 100kHz

Buy Now
SMD 15UH 800MA 612MOHM Inductor and Choke - 71-SRN3010-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 800MA 612MOHM Inductor and Choke
71-SRN3010-150M
SMD 15UH 800MA 612MOHM Inductor and Choke 71-SRN3010-150M
FIXED IND 15UH 800MA 612MOHM SMD Product overview: SRN3010-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 800MA, 612MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 800MA, 612MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 800MA 612MOHM SMD Product overview: SRN3010-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 800MA, 612MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 800MA, 612MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn3010 Series, 15 H, 20%, Semishielded, 0.612 Ohm, 800 Ma Rohs Compliant Bourns - 06X7488 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn3010 Series, 15 H, 20%, Semishielded, 0.612 Ohm, 800 Ma Rohs Compliant Bourns
06X7488
Surface Mount Power Inductor, Srn3010 Series, 15 H, 20%, Semishielded, 0.612 Ohm, 800 Ma Rohs Compliant Bourns 06X7488
Surface Mount Power Inductor, SRN3010 Series, 15 H, 20%, Semishielded, 0.612 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN3010 Series, 15 H, 20%, Semishielded, 0.612 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 15Uh, 800Ma, 20%, Smd; Inductance Bourns - 54W0042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 15Uh, 800Ma, 20%, Smd; Inductance Bourns
54W0042
Inductor, Semi-Shielded, 15Uh, 800Ma, 20%, Smd; Inductance Bourns 54W0042
INDUCTOR, SEMI-SHIELDED, 15uH, 800mA, 20%, SMD; Inductance:15µH; RMS Current (Irms):800mA; Inductor Construction:Semishi elded; Saturation Current (Isat):500mA; Product Range:SRN3010 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 15uH, 800mA, 20%, SMD; Inductance:15µH; RMS Current (Irms):800mA; Inductor Construction:Semishielded; Saturation Current (Isat):500mA; Product Range:SRN3010 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258770-SRN3010-150M 71-SRN3010-150M 06X7488 54W0042
Product Name Fixed Inductors - SRN3010-150M SMD 15UH 800MA 612MOHM Inductor and Choke Surface Mount Power Inductor, Srn3010 Series, 15 H, 20%, Semishielded, 0.612 Ohm, 800 Ma Rohs Compliant Bourns Inductor, Semi-Shielded, 15Uh, 800Ma, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details