Bourns, Inc. Common Mode Filter, 1Uh, 1.2A, 68Ohm; Dc Current Rating Bourns SRF4532-1R0Y

Description
COMMON MODE FILTER, 1UH, 1.2A, 68OHM; DC Current Rating:1.2A; Inductance:1µH; Product Range:SRF4532 Series; Impedance:68ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 1UH, 1.2A, 68OHM; DC Current Rating:1.2A; Inductance:1µH; Product Range:SRF4532 Series; Impedance:68ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 1Uh, 1.2A, 68Ohm; Dc Current Rating Bourns - 41Y0251 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 1Uh, 1.2A, 68Ohm; Dc Current Rating Bourns
41Y0251
Common Mode Filter, 1Uh, 1.2A, 68Ohm; Dc Current Rating Bourns 41Y0251
COMMON MODE FILTER, 1UH, 1.2A, 68OHM; DC Current Rating:1.2A; Inductance:1µH; Product Range:SRF4532 Series; Impedance:68ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 1UH, 1.2A, 68OHM; DC Current Rating:1.2A; Inductance:1µH; Product Range:SRF4532 Series; Impedance:68ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 1Uh, 1.2A Rohs Compliant Bourns - 92AH6054 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 1Uh, 1.2A Rohs Compliant Bourns
92AH6054
Common Mode Choke, 1Uh, 1.2A Rohs Compliant Bourns 92AH6054
COMMON MODE CHOKE, 1UH, 1.2A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 1UH, 1.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Common Mode Filter, 1Uh, 1.2A, 68Ohm; Dc Current Rating Bourns - 33AK4350 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 1Uh, 1.2A, 68Ohm; Dc Current Rating Bourns
33AK4350
Common Mode Filter, 1Uh, 1.2A, 68Ohm; Dc Current Rating Bourns 33AK4350
COMMON MODE FILTER, 1UH, 1.2A, 68OHM; DC Current Rating:1.2A; Inductance:1µH; Product Range:SRF4532 Series; Impedance:68ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 1UH, 1.2A, 68OHM; DC Current Rating:1.2A; Inductance:1µH; Product Range:SRF4532 Series; Impedance:68ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 41Y0251 92AH6054
Product Name Common Mode Filter, 1Uh, 1.2A, 68Ohm; Dc Current Rating Bourns Common Mode Choke, 1Uh, 1.2A Rohs Compliant Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100KEMS10ABSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 486-3-134-824-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers