The Bourns SRF4532-110Y is a common mode inductor with an inductance value of 11 µH and a DC current rating of 300 mA. It features a tolerance of ±50%/-30% and an impedance of 700 ohms at 10 MHz. The inductor is designed for surface mount applications, with dimensions of 4.5 mm in length, 3.2 mm in width, and 2.8 mm in height. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The operating temperature range is from -40 °C to +125 °C, and it can withstand soldering heat up to +260 °C for a maximum of 40 seconds. This component is ideal for use in data and signal lines, telecom devices, and consumer electronics.
INDUCTOR, COMMON MODE,, 11uH, 300mA, 50%/-30%, SURFACE MOUNT-SMD; DC Current Rating:300mA; Inductance:11µH; Product Range:SRF4532 Series; Impedance:700ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes
INDUCTOR, COMMON MODE, 11uH, 300mA, 50%/-30%, SURFACE MOUNT-SMD, FULL REEL; DC Current Rating:300mA; Inductance:11µH; Product Range:SRF4532 Series; Impedance:700ohm; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 63W2962 |
| Product Name | Inductor, Common Mode,, 11Uh, 300Ma, 50%/-30%, Surface Mount-Smd; Dc Current Rating Bourns |
| Standards and Certifications | RoHS |