Bourns, Inc. Common Mode Filter, 0.3A, 600 Ohm; Dc Current Rating Bourns SRF3216A-601Y

Description
COMMON MODE FILTER, 0.3A, 600 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:600ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 0.3A, 600 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:600ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 0.3A, 600 Ohm; Dc Current Rating Bourns - 81Y1931 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.3A, 600 Ohm; Dc Current Rating Bourns
81Y1931
Common Mode Filter, 0.3A, 600 Ohm; Dc Current Rating Bourns 81Y1931
COMMON MODE FILTER, 0.3A, 600 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:600ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 0.3A, 600 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:600ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Common Mode, 600R, 0.3A, Smd; Rated Current Bourns - 58Y3755 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 600R, 0.3A, Smd; Rated Current Bourns
58Y3755
Filter, Common Mode, 600R, 0.3A, Smd; Rated Current Bourns 58Y3755
FILTER, COMMON MODE, 600R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:600ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

FILTER, COMMON MODE, 600R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:600ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 300Ma, 600R; Dc Current Rating Bourns - 33AK4346 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 300Ma, 600R; Dc Current Rating Bourns
33AK4346
Common Mode Filter, 300Ma, 600R; Dc Current Rating Bourns 33AK4346
COMMON MODE FILTER, 300MA, 600R; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:600ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 300MA, 600R; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216A Series; Impedance:600ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 81Y1931
Product Name Common Mode Filter, 0.3A, 600 Ohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1267-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 2660111 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details