The Bourns SRF3216A-161Y is a common mode filter designed for surface mount applications. It features an impedance of 160 ohms at 100 MHz and a rated current of 350 mA. The filter is AEC-Q200 qualified, making it suitable for automotive applications. It operates within a temperature range of -55 °C to +125 °C and is constructed with a ferrite core and enameled copper wire. The device is RoHS compliant and halogen-free, ensuring it meets environmental standards. It is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes. This filter is ideal for use in data and signal lines, automotive electronics, consumer electronics, and telecom devices.
FILTER, COMMON MODE, 160R, 0.35A, SMD; Rated Current:350mA; Inductance:-; Product Range:SRF3216A Series; Impedance:160ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 58Y3750 |
| Product Name | Filter, Common Mode, 160R, 0.35A, Smd; Rated Current Bourns |
| Standards and Certifications | RoHS |