Bourns, Inc. Filter, Common Mode, 120R, 0.35A, Smd; Rated Current Bourns SRF3216A-121Y

Description
FILTER, COMMON MODE, 120R, 0.35A, SMD; Rated Current:350mA; Inductance:-; Product Range:SRF3216A Series; Impedance:120ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 120R, 0.35A, SMD; Rated Current:350mA; Inductance:-; Product Range:SRF3216A Series; Impedance:120ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 120R, 0.35A, Smd; Rated Current Bourns - 58Y3749 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 120R, 0.35A, Smd; Rated Current Bourns
58Y3749
Filter, Common Mode, 120R, 0.35A, Smd; Rated Current Bourns 58Y3749
FILTER, COMMON MODE, 120R, 0.35A, SMD; Rated Current:350mA; Inductance:-; Product Range:SRF3216A Series; Impedance:120ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

FILTER, COMMON MODE, 120R, 0.35A, SMD; Rated Current:350mA; Inductance:-; Product Range:SRF3216A Series; Impedance:120ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 58Y3749
Product Name Filter, Common Mode, 120R, 0.35A, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - 174-100KEMS10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details