Bourns, Inc. Common Mode Filter, 0.3A, 260 Ohm; Dc Current Rating Bourns SRF3216-261Y

Description
COMMON MODE FILTER, 0.3A, 260 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:260ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 0.3A, 260 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:260ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 0.3A, 260 Ohm; Dc Current Rating Bourns - 14P7235 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.3A, 260 Ohm; Dc Current Rating Bourns
14P7235
Common Mode Filter, 0.3A, 260 Ohm; Dc Current Rating Bourns 14P7235
COMMON MODE FILTER, 0.3A, 260 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:260ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 0.3A, 260 OHM; DC Current Rating:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:260ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, 0.3A, 50Vdc, Smd; Rated Current Bourns - 06X7471 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 0.3A, 50Vdc, Smd; Rated Current Bourns
06X7471
Filter, 0.3A, 50Vdc, Smd; Rated Current Bourns 06X7471
FILTER, 0.3A, 50VDC, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:260ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

FILTER, 0.3A, 50VDC, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF3216 Series; Impedance:260ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14P7235
Product Name Common Mode Filter, 0.3A, 260 Ohm; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products