Bourns, Inc. Common Mode Filter, 350Ma, 160R; Product Range Bourns SRF3216-161Y

Description
COMMON MODE FILTER, 350MA, 160R; Product Range:SRF3216 Series; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 350MA, 160R; Product Range:SRF3216 Series; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 350Ma, 160R; Product Range Bourns - 33AK4343 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 350Ma, 160R; Product Range Bourns
33AK4343
Common Mode Filter, 350Ma, 160R; Product Range Bourns 33AK4343
COMMON MODE FILTER, 350MA, 160R; Product Range:SRF3216 Series; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 350MA, 160R; Product Range:SRF3216 Series; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 0.35A, 160 Ohm; Dc Current Rating Bourns - 14P7232 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.35A, 160 Ohm; Dc Current Rating Bourns
14P7232
Common Mode Filter, 0.35A, 160 Ohm; Dc Current Rating Bourns 14P7232
COMMON MODE FILTER, 0.35A, 160 OHM; DC Current Rating:350mA; Inductance:-; Product Range:SRF3216 Series; Impedance:160ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 0.35A, 160 OHM; DC Current Rating:350mA; Inductance:-; Product Range:SRF3216 Series; Impedance:160ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Filter, 0.35A, 50Vdc, Smd; Rated Current Bourns - 06X7468 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 0.35A, 50Vdc, Smd; Rated Current Bourns
06X7468
Filter, 0.35A, 50Vdc, Smd; Rated Current Bourns 06X7468
FILTER, 0.35A, 50VDC, SMD; Rated Current:350mA; Inductance:-; Product Range:SRF3216 Series; Impedance:160ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

FILTER, 0.35A, 50VDC, SMD; Rated Current:350mA; Inductance:-; Product Range:SRF3216 Series; Impedance:160ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 33AK4343 14P7232
Product Name Common Mode Filter, 350Ma, 160R; Product Range Bourns Common Mode Filter, 0.35A, 160 Ohm; Dc Current Rating Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701335 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details