Bourns, Inc. Common Mode Filter, 1Kohm, 0.23A; Rated Current Bourns SRF3216-102Y

Description
COMMON MODE FILTER, 1KOHM, 0.23A; Rated Current:230mA; Inductance:-; Product Range:SRF3216 Series; Impedance:1kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 1KOHM, 0.23A; Rated Current:230mA; Inductance:-; Product Range:SRF3216 Series; Impedance:1kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 1Kohm, 0.23A; Rated Current Bourns - 44AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 1Kohm, 0.23A; Rated Current Bourns
44AC1962
Common Mode Filter, 1Kohm, 0.23A; Rated Current Bourns 44AC1962
COMMON MODE FILTER, 1KOHM, 0.23A; Rated Current:230mA; Inductance:-; Product Range:SRF3216 Series; Impedance:1kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:- RoHS Compliant: Yes

COMMON MODE FILTER, 1KOHM, 0.23A; Rated Current:230mA; Inductance:-; Product Range:SRF3216 Series; Impedance:1kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Filter, 0.23A, 50Vdc, Smd; Rated Current Bourns - 06X7467 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 0.23A, 50Vdc, Smd; Rated Current Bourns
06X7467
Filter, 0.23A, 50Vdc, Smd; Rated Current Bourns 06X7467
FILTER, 0.23A, 50VDC, SMD; Rated Current:230mA; Inductance:-; Product Range:SRF3216 Series; Impedance:1kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

FILTER, 0.23A, 50VDC, SMD; Rated Current:230mA; Inductance:-; Product Range:SRF3216 Series; Impedance:1kohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 44AC1962
Product Name Common Mode Filter, 1Kohm, 0.23A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details