The Bourns SRF2012A-260YA is a common mode filter designed for surface mount applications, featuring an impedance of 260 ohms at 100 MHz and a rated current of 300 mA. It is AEC-Q200 qualified, making it suitable for automotive applications. The filter operates within a temperature range of -55 °C to +125 °C and has a rated voltage of 50 VDC, withstanding up to 125 VDC. The construction includes a ferrite core and enameled copper wire, ensuring low radiation due to its shielded design. The device is RoHS compliant and halogen-free, aligning with environmental standards. It is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.
FILTER, COMMON MODE, 260R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:260ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 58Y3744 |
| Product Name | Filter, Common Mode, 260R, 0.3A, Smd; Rated Current Bourns |
| Standards and Certifications | RoHS |