Bourns, Inc. Common Mode Filter, 400Ma, 120R; Dc Current Rating Bourns SRF2012A-121YA

Description
COMMON MODE FILTER, 400MA, 120R; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 400MA, 120R; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 400Ma, 120R; Dc Current Rating Bourns - 33AK4341 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 400Ma, 120R; Dc Current Rating Bourns
33AK4341
Common Mode Filter, 400Ma, 120R; Dc Current Rating Bourns 33AK4341
COMMON MODE FILTER, 400MA, 120R; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 400MA, 120R; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 0.4A, 120 Ohm; Dc Current Rating Bourns - 81Y1915 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.4A, 120 Ohm; Dc Current Rating Bourns
81Y1915
Common Mode Filter, 0.4A, 120 Ohm; Dc Current Rating Bourns 81Y1915
COMMON MODE FILTER, 0.4A, 120 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 0.4A, 120 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:120ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33AK4341
Product Name Common Mode Filter, 400Ma, 120R; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678383 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details