Bourns, Inc. Common Mode Filter, 300Ma, 260R; Dc Current Rating Bourns SRF2012-261YA

Description
COMMON MODE FILTER, 300MA, 260R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:260ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 300MA, 260R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:260ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 300Ma, 260R; Dc Current Rating Bourns - 33AK4339 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 300Ma, 260R; Dc Current Rating Bourns
33AK4339
Common Mode Filter, 300Ma, 260R; Dc Current Rating Bourns 33AK4339
COMMON MODE FILTER, 300MA, 260R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:260ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

COMMON MODE FILTER, 300MA, 260R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:260ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 300Ma, 260R; Dc Current Rating Bourns - 54W0023 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 300Ma, 260R; Dc Current Rating Bourns
54W0023
Common Mode Filter, 300Ma, 260R; Dc Current Rating Bourns 54W0023
COMMON MODE FILTER, 300MA, 260R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:260ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

COMMON MODE FILTER, 300MA, 260R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:260ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33AK4339
Product Name Common Mode Filter, 300Ma, 260R; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2138393 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
IEC Filters - 1889506 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers