Bourns, Inc. Common Mode Filter, 300Ma, 220R; Dc Current Rating Bourns SRF2012-221YA

Description
COMMON MODE FILTER, 300MA, 220R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:220ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 300MA, 220R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:220ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 300Ma, 220R; Dc Current Rating Bourns - 54W0022 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 300Ma, 220R; Dc Current Rating Bourns
54W0022
Common Mode Filter, 300Ma, 220R; Dc Current Rating Bourns 54W0022
COMMON MODE FILTER, 300MA, 220R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:220ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

COMMON MODE FILTER, 300MA, 220R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:220ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 300Ma, 220R; Dc Current Rating Bourns - 33AK4338 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 300Ma, 220R; Dc Current Rating Bourns
33AK4338
Common Mode Filter, 300Ma, 220R; Dc Current Rating Bourns 33AK4338
COMMON MODE FILTER, 300MA, 220R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:220ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

COMMON MODE FILTER, 300MA, 220R; DC Current Rating:300mA; Inductance:-; Product Range:-; Impedance:220ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:-; Common Mode Filter Case:2mm x 1.2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 54W0022
Product Name Common Mode Filter, 300Ma, 220R; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609014-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details